location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rubik's Speed Cube Pro Set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Rubik's
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speed Cube Pro Set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12156 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126121566
Category: Brain Teasers Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64286
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Rubik's Speed Cube Pro Set :
The long product name of Rubik's Speed Cube Pro Set. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rubik's Speed Cube Pro Set, 8+
More>>>
Rubik's Speed Cube Pro Set:
The official description of Rubik's Speed Cube Pro Set as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is the new Rubik’s Speed Cube with tough tiles. The traditional stickers have been replaced with plastic; which mean no faking, peeling or chipping! The Rubik’s Speed Cube has an all new mechanism with faster movement, amazing corner cutting and zero pops.
The Rubik’s Speed Cube conforms fully to all WCA rules and regulations and has been designed from the beginning with WCA competitions in mind. It has been painstakingly tested and improved to ensure the highest quality.
Rubik's Cube, custom spring and tension adjustment, new advanced spherical core + performance formula lube

Short summary description Rubik's Speed Cube Pro Set:
This short summary of the Rubik's Speed Cube Pro Set data-sheet is auto-generated and uses the product title and the first six key specs.

Rubik's Speed Cube Pro Set, Rubik's cube, 8 yr(s), 30 min

Long summary description Rubik's Speed Cube Pro Set:
This is an auto-generated long summary of Rubik's Speed Cube Pro Set based on the first three specs of the first five spec groups.

Rubik's Speed Cube Pro Set. Type: Rubik's cube, Recommended age (min): 8 yr(s), Game duration: 30 min

Features
Suggested gender *
Any gender
Product colour *
Multicolour
Type *
Rubik's cube
Recommended age (min) *
8 yr(s)
Recommended age group *
Child
Game duration *
30 min
Languages support
German, Dutch, French
Maximum number of players *
1
Recyclable
Yes
QR code
No
Release date (DD/MM/YYYY)
01.08.2014
Country of origin
China
Safety warning
Not for children 0-3 years
Yes
Packaging data
Package width
260 mm
Package depth
90 mm
Package height
190 mm
Package weight
200 g
Package volume
4446 cm³
Package type
Box
Logistics data
Master (outer) case width
270 mm
Logistics data
Master (outer) case length
405 mm
Master (outer) case height
265 mm
Master (outer) case gross weight
1.75 kg
Master (outer) case tare weight
252 g
Master (outer) case volume
28977.8 cm³
Master (outer) cases per pallet
54 pc(s)
Master (outer) cases per pallet layer
9 pc(s)
Products per master (outer) case
6 pc(s)
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
94.5 kg
Layers per pallet
6 pc(s)
Products per pallet
324 pc(s)
Products per intermodal container (20ft)
5400 pc(s)
Products per intermodal container (40ft)
11580 pc(s)