location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fireman Sam Dominoes

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Fireman Sam
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dominoes
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19402 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126194027
Category: Dominoes Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2024 14:02:35
The date of the most recent change of this product data-sheet in Icecat.
Jumbo 19402 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fireman Sam Dominoes
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fireman Sam
  • - Maximum number of players: 4
  • - Minimum number of players: 2
  • - Recommended age group: Preschool
  • - Recommended age (min): 3 yr(s)
  • - Playing time (min): 10 min
  • - Not for children under 36 months
Long product name Fireman Sam Dominoes :
The long product name of Fireman Sam Dominoes. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fireman Sam Dominoes, 28 pieces, 10 min, 3+
More>>>
Fireman Sam Dominoes:
The official description of Fireman Sam Dominoes as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Who will be the first to play all their Dominoes? Do you have a Domino that matches one of the end Dominoes already laid? You have - good news, add it on to the line. If you don't have a match, take a Domino from the stack. It is the next player's turn.

Short summary description Fireman Sam Dominoes:
This short summary of the Fireman Sam Dominoes data-sheet is auto-generated and uses the product title and the first six key specs.

Fireman Sam Dominoes, Preschool, Boy, Fireman Sam, 3 yr(s), 10 min, German, Dutch, English, French

Long summary description Fireman Sam Dominoes:
This is an auto-generated long summary of Fireman Sam Dominoes based on the first three specs of the first five spec groups.

Fireman Sam Dominoes. Recommended age group: Preschool, Suggested gender: Boy, Theme: Fireman Sam. EU TSD warning: Not for children under 36 months. Number of pieces: 28 pc(s), Package width: 125 mm, Package depth: 40 mm. Package volume: 925 cm³, Pallet gross width: 100 cm, Pallet gross length: 120 cm

Features
Recommended age group *
Preschool
Suggested gender
Boy
Theme
Fireman Sam
Recommended age (min)
3 yr(s)
Minimum number of players
2
Maximum number of players
4
Playing time (min)
10 min
Game rule language
German, Dutch, English, French
Release date (DD/MM/YYYY)
01/03/2015
Contains recyclable materials
Yes
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Number of pieces
28 pc(s)
QR code
No
Package width
125 mm
Package depth
40 mm
Package height
185 mm
Package weight
380 g
Package type
Box
Logistics data
Package volume
925 cm³
Pallet gross width
100 cm
Pallet gross length
120 cm
Pallet gross height
2 m
Pallet gross weight
696.6 kg
Master (outer) cases per pallet
135 pc(s)
Master (outer) cases per pallet layer
15 pc(s)
Layers per pallet
9 pc(s)
Products per pallet
1620 pc(s)
Master (outer) case width
390 mm
Master (outer) case length
180 mm
Master (outer) case height
200 mm
Master (outer) case gross weight
5.16 kg
Master (outer) case volume
14040 cm³
Products per master (outer) case
12 pc(s)
Master (outer) case tare weight
24 g