location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fireman Sam 9in1 Puzzle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Fireman Sam
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9in1 Puzzle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17338 show
Show alternative article codes used in the online market place
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fireman Sam 9in1 Puzzle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - Cartoons
  • - Preschool
  • - Male
  • - Recommended age (min): 3 yr(s)
  • - Material: Cardboard
  • - 12 pc(s)
Long product name Fireman Sam 9in1 Puzzle :
The long product name of Fireman Sam 9in1 Puzzle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9in1 Puzzle Pack, 23 x 17 cm, 3+ years
More>>>
Fireman Sam 9in1 Puzzle:
The official description of Fireman Sam 9in1 Puzzle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

There is never a quiet moment in Pontypandy, with action and advernture waiting around every corner. Luckily whatever the emergency, everyone's favourite Hero Next Door, Fireman Sam, is always on the scene to save the day and help the adults and children of Pontypandy learn important safety lesson! The Fireman Sam 9in1 puzzle Pack is suitable for children aged 3 and older. Content: 9 puzzles.

Short summary description Fireman Sam 9in1 Puzzle:
This short summary of the Fireman Sam 9in1 Puzzle data-sheet is auto-generated and uses the product title and the first six key specs.

Fireman Sam 9in1 Puzzle, 12 pc(s), Cartoons, 3 yr(s)

Long summary description Fireman Sam 9in1 Puzzle:
This is an auto-generated long summary of Fireman Sam 9in1 Puzzle based on the first three specs of the first five spec groups.

Fireman Sam 9in1 Puzzle. Number of puzzle pieces: 12 pc(s). Genre: Cartoons, Theme: Fireman Sam, Recommended age (min): 3 yr(s). Width: 230 mm, Height: 170 mm

Features
Product type *
Jigsaw puzzle
Genre *
Cartoons
Theme
Fireman Sam
Recommended age group *
Preschool
Suggested gender *
Male
Recommended age (min) *
3 yr(s)
Recyclable
No
Material
Cardboard
Languages
English
QR code
No
Country of origin
Netherlands
Release date (DD/MM/YYYY)
01/03/2015
Weight & dimensions
Width
230 mm
Height
170 mm
Packaging data
Package type
Box
Package width
360 mm
Package depth
80 mm
Package height
275 mm
Package weight
700 g
Package volume
7920 cm³
Packaging content
Number of puzzles *
9
Number of puzzle pieces *
12 pc(s)
Packaging content
Number of puzzle 2 pieces
12 pc(s)
Number of puzzle 3 pieces
24 pc(s)
Number of puzzle 4 pieces
24 pc(s)
Number of puzzle 5 pieces
35 pc(s)
Number of puzzle 6 pieces
35 pc(s)
Number of puzzle 7 pieces
35 pc(s)
Number of puzzle 8 pieces
50 pc(s)
Number of puzzle 9 pieces
50 pc(s)
Logistics data
Pallet gross height
2 m
Pallet gross weight
151200 kg
Master (outer) cases per pallet
36 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
216 pc(s)
Products per master (outer) case
6 pc(s)
Master (outer) case width
510 mm
Master (outer) case length
290 mm
Master (outer) case height
380 mm
Master (outer) case gross weight
4.2 kg
Master (outer) case volume
56202 cm³