location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M4349x Laser 43 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M4349x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE796A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420841586 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 May 2011
Product end of life date
Bullet Points HP LaserJet M4349x Laser 43 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 43 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Internal memory: 256 MB Built-in processor MIPS 480 MHz
  • - 63.9 kg
Warranty: 90 days parts-onlyWarranty and support options vary by product, country and local legal requirements.
Long product name HP LaserJet M4349x Laser 43 ppm :
The long product name of HP LaserJet M4349x Laser 43 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LaserJet M4349x Multifunction Printer
More>>>
HP LaserJet M4349x Laser 43 ppm:
The official description of HP LaserJet M4349x Laser 43 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expect workgroup productivity to rise with this powerful MFP that helps streamline workflow and business processes. In addition to print, copy, fax and multiple send-to functions, users can rely on advanced paper handling and finishing features.

Short summary description HP LaserJet M4349x Laser 43 ppm:
This short summary of the HP LaserJet M4349x Laser 43 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M4349x, Laser, Mono printing, Mono copying, Colour scanning, Mono faxing

Long summary description HP LaserJet M4349x Laser 43 ppm:
This is an auto-generated long summary of HP LaserJet M4349x Laser 43 ppm based on the first three specs of the first five spec groups.

HP LaserJet M4349x. Print technology: Laser, Printing: Mono printing. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing

Printing
Print technology *
Laser
Printing *
Mono printing
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Time to first page (black, normal)
10 s
Economical printing
Yes
Print speed (black, best quality, A4)
43 ppm
Print speed (black, best quality, letter)
< 45
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (letter)
< 10 sec
Maximum number of copies
1000 copies
Copier resize
25 - 400%
Copy resolution (black graphics)
600 x 600 dpi
Left metric copy margin
4.2 mm
Right metric copy margin
4.2 mm
Top metric copy margin
4.2 mm
Copier settings
Staple collate, image and contrast adjustment, pages per sheet, booklet format, optimize text/picture, original size, job build, edge to edge, mixed original support
Bottom copy margin
4.2 mm
Maximum copy speed (black, A4)
43 cpm
Copy speed (black, best, letter)
Up to 45 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
227 x 302 mm
Scanner type *
Flatbed scanner
Input colour depth
30 bit
Greyscale levels
256
Scan input modes
Front-panel scan; copy; fax; e-mail; ADF
Scanner features
Color scanning of up to A4 size documents; 50 page ADF
Scan speed (black, normal quality)
Up to 45 ppm
Minimum scan size
No minimum
Fax
Faxing *
Mono faxing
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
100 locations
Fax delayed sending
No
Distinctive ring
No
Features
Maximum duty cycle *
200000 pages per month
Digital sender
No
Number of print cartridges *
1
Page description languages
PCL 5, PCL 6, PDF 1.4
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
1100 sheets
Total output capacity *
500 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Input capacity for envelopes (primary tray)
10 sheets
Maximum input capacity for envelopes
Up to 75
Standard output capacity for envelopes
100 sheets
Maximum input capacity
2100 sheets
Maximum output capacity
700 sheets
Paper handling
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
Non-ISO print media sizes
Executive
Auto Document Feeder (ADF) media weight
60 - 120 g/m²
Envelope feeder
Yes, 75 (with the purchase of an optional envelope feeder)
Recommended media weight
Tray 1: 60 - 200, Tray 2: 60 - 120, Tray 3: 60 - 120
Media weight (tray 1)
60 - 200 g/m²
Media handling
Sheetfed
Maximum paper trays
5
Paper handling optional/input
two 500-sheet input trays
Paper handling standard/input
100-sheet multi-purpose tray, two 500-sheet input trays, 50-sheet Automatic Document Feeder (ADF)
Paper handling standard/output
500-Sheet Output Bin
Media type and capacity (tray 2)
sheets: 500, tranparencies: 100
Paper handling
100-sheet multi-purpose tray, two 500-sheet input trays, optional two additional 500-sheet input trays, 50-sheet Automatic Document Feeder (ADF), automatic two-sided printing, 500-sheet output bin
Ports & interfaces
USB 2.0 ports quantity
1
Network
Supported network protocols (IPv4)
IPv6: DHCPv6, HTTP, HTTPS, Port 9100, LPD, IIP, Secure IIP, MLDv6, ICMPv6; IPv4: FTP, IPP, Secure IPP, Auto-IP, Apple Bonjour Compatible, Telnet, SLP, IGVPv2, BOOTP/DHCP, WINS, SNMPv1/v2c/v3, TFTP, HTTP, HTTPS, Port 9100, LPD; other: IPX/SPX, DLC, LLC, Appletalk, Netware NDS, Binary, NCP
Performance
Internal storage capacity
40 GB
Internal memory *
256 MB
Built-in processor
Yes
Processor family
MIPS
Processor frequency
480 MHz
Minimum system requirements
133 MHz processor +, 64 MB RAM, 40 MB HDD
Design
Market positioning *
Business
Power
Power consumption (average operating)
600 W
Power consumption (standby)
49 W
Power consumption (off)
0.1 W
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended operating temperature range (T-T)
10 - 32.5 °C
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 32.5 °C
Storage relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
63 - 77 °F
Operational conditions
Operating altitude (imperial)
10,000 ft
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Weight
63.9 kg
Packaging data
Package weight
74.4 kg
Packaging content
Bundled software
Print drivers and installation software on CD-ROM
Logistics data
Pallet gross weight
171 kg
Products per pallet
6 pc(s)
Other features
Standard input trays
3
I/O ports
1 Hi-Speed USB 2.0; 1 Ethernet; 1 FIH; 1 Fax; 1 EIO; 1 Jetlink
Networking features
Fast Ethernet
Dimensions (WxDxH)
762 x 566 x 668 mm
Network ready
Yes
Acoustic power emissions
6.9 B(A) (printing at 45 ppm)
Power requirements
220 - 240 VAC (+/- 10%), 50/60 Hz (+/-2 Hz)
Printer management
HP Web Jetadmin; HP Easy Printer Care Software (neither is shipped in box)
Modem type
33.6 Kbps
Media types supported
Paper (plain, preprinted, letterhead, prepunched, bond, recycled, color, rough); transparencies; labels; envelopes; card stock
Minimum system requirements for Macintosh
Mac OS 10.2 +, 128 MB RAM, 25 MB HDD
Scan file formats
JPG, PDF, TIFF
Safety
Argentina (TÜV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cUL-CAN/CSA C22.2 No.60950-00), China (GB4943), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TÜV- EN60950-IEC 60825-1), Russia (GOST- R50377), USA (UL-UL 60950; FDA-21 CFR Chapter 1 Subchapter J for lasers), Class 1 Laser/LED Product
Duplex print options
Automatic (standard)
Compatible operating systems
Microsoft Windows XP Home, XP Professional, XP Professional x64, Server 2003; Windows Vista supported soon (visit /go/windowsvista for more information); Mac OS X v10.2 or higher
Downloadable software
Printing system; PCL 6 driver only; PCL 5 driver only; PostScript driver only; WJA applet; UPD PCL 5; UPD PostScript; HP Easy Printer Care Software; PC fax driver
Acoustic pressure emissions
54 dB
Copier smart software features
Up to A4 capable copying on the glass; up to legal size through the automatic document feeder; 50 page ADF; duplexing; reduce/enlarge; contrast adjustments; mixed original support
Functions
Print, copy, scan
Custom media sizes
Tray 1, optional 3-bin mailbox or stacker part of stapler/stacker: 76 x 127 to 216 x 356 mm; Tray 2 and optional Tray 3, 4, 5: 148 x 210 to 216 x 356 mm; custom sizes not supported on optional automatic two-sided printing unit, envelope feeder, stapler
Maximum scan area (ADF)
216 x 356 mm
Minimum scan area (ADF)
148 x 210 mm
Colour all-in-one functions
Scan, No
Media weights by paper path
Tray 1, optional stacker: 60 to 200 g/m²; tray 2, optional 500-sheet input tray, optional automatic two-sided printing unit, optional stapler: 60 to 120 g/m²; optional envelope feeder: 75 to 105 g/m²
Size (imperial)
102.6 cm (40.4")
Pallet dimensions (W x D x H)
1200 x 1000 x 1440 mm
Standard media sizes
A4, A5, B5 (JIS), executive (JIS), 16K, envelopes (DL ISO, B5 ISO, C5 ISO)
Typefaces
80 scalable TrueType fonts
Print quality (black, best quality)
1200 x 1200 DPI
Print quality (black, normal quality)
1200 DPI
All-in-one functions
Copy, Fax, Scan
Maximum dimensions (W x D x H)
925 x 566 x 549 mm
Print margin bottom (A4)
4.2 mm
Print margin left (A4)
4.2 mm
Print margin right (A4)
4.2 mm
Print margin top (A4)
4.2 mm
Printer smart software features
Up to legal-size capable printing; full LaserJet printing functionality; HP ProRes 1200 at full engine speed; duplexing available; Instant-on Technology; HP Smart printing technology
Standard output capacity for transparencies
500 sheets
Driver updates
The latest software and drivers are available from the HP Web site at http:///support
Duplex supported media size
A4, A5, B5 (JIS), executive (JIS), 16K
Memory technology
Memory Enhancement technology (MEt)
Control panel
VGA graphical touchscreen; contrast control dial; numeric keypad; Sleep button; Reset button; Stop button; Start button; Attention light; Data light; Ready light
Upgrade type
Add additional paper handling capability with a 75-sheet envelope feeder, DSS software
Auto document feeder: supported media types and capacity
50
Media weight (tray 2)
60 - 120 g/m²
Media weight (tray 3)
60 - 120 g/m²
Media size (tray 2)
A4, A5, B5 (JIS), executive (JIS), 16K, letter, legal, executive, 8.5 x 13 in, custom 148 x 210 to 216 x 356 mm
Maximum scan area (imperial)
21.6 cm (8.5")
Package dimensions (W x D x H)
1200.2 x 1000.3 x 1440.2 mm (47.2 x 39.4 x 56.7")
Pallet dimensions (W x D x H) (imperial)
1201.4 x 1000.8 x 1440.2 mm (47.3 x 39.4 x 56.7")
Pallet weight (imperial)
170.6 kg (376.2 lbs)
Weight (imperial)
219 lb
Acoustic power emissions (active, print, copy or scan)
72 dB
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (active, print, copy or scan)
56 B(A) 54 dB(A)
Acoustic pressure emissions bystander (ready)
Inaudible
Auto fax reduction supported
Yes
Copier scaling (Auto Document Feeder)
25 to 400%
Duplex binding
No
First page out (black&white, A4, ready)
10 s
First page out (black&white, letter, ready)
10 s
Junk barrier supported
Yes
Maximum scan area (ADF) (imperial)
215.9 x 355.6 mm (8.5 x 14")
Media sizes supported (imperial)
Multipurpose Tray 1 and stacker: letter, legal, executive, statement, 8.5 x 13 in, envelopes (No. 10, Monarch); Trays 2, 3, automatic two-sided printing accessory, stapler and optional Trays 4, 5: letter, legal, executive, 8.5 x 13 in; ADF: letter, legal; Optional envelope feeder: No. 10, Monarch
Minimum scan area (Auto Document Feeder)
147.3 x 210.8 mm (5.8 x 8.3")
Minimum scan area
No minimum
Package weight (imperial)
170.6 kg (376.2 lbs)
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Typical electricity consumption (TEC) number
5.963 kWh/Week
Security management description
SNMPv3, SSL/TLS, 802.1X authentication (EAP- PEAP, EAP-TLS), IPP over TLS, Firewall
Duplex ADF scanning
Yes
Package dimensions (WxDxH)
802 x 648 x 1052 mm
Media size (tray 1)
Multipurpose Tray 1: letter, legal, executive, statement, 8.5 x 13 in, envelopes (No. 10, Monarch); custom 3 x 5 to 8.5 x 14 in
Electromagnetic compatibility
CISPR 22: 1993/EN 55022: 1994 Class B, EN 61000-3-2: 2000, EN 61000-3-3: 1995, EN 55024: 1998, FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 4/GB9254-1998, GB17625.1-2003, EMC Directive 89/336/EEC and the Low Voltage Directive 73/23/EEC, and carries the CE-Marking accordingly