location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PT-P300BT label printer Direct thermal 180 x 180 DPI 20 mm/sec TZe Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-P300BT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-P300BT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766766067 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 367534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:45:49
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brother PT-P300BT user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother PT-P300BT label printer Direct thermal 180 x 180 DPI 20 mm/sec TZe Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bluetooth connection via the Design&Print app
  • - Sleek and stylish design fits perfectly into your interior
  • - Prints on 3.5, 6, 9 and 12mm TZe tapes
  • - Prints on durable laminated tape
  • - Fast print speed of up to 20mm per second
  • - High print resolution for labels with graphics, clip art and fine text
  • - Features print-ready templates and frames
Warranty: 2 Years
Long product name Brother PT-P300BT label printer Direct thermal 180 x 180 DPI 20 mm/sec TZe Bluetooth :
The long product name of Brother PT-P300BT label printer Direct thermal 180 x 180 DPI 20 mm/sec TZe Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZTe tapes, 3.5 - 12 mm, 180 dpi, Bluetooth
More>>>
Brother PT-P300BT label printer Direct thermal 180 x 180 DPI 20 mm/sec TZe Bluetooth:
The official description of Brother PT-P300BT label printer Direct thermal 180 x 180 DPI 20 mm/sec TZe Bluetooth as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your home or office labelling has never been easier, or more professional, thanks to Brother’s PT-P300BT Labelling Machine. This sleek and compact Bluetooth label printer allows you to print labels directly from a Brother Design&Print app on your smartphone, meaning you can print a label from just about anywhere. And, with the ability to print 3.5mm, 6mm, 9mm and 12mm labels, all at speeds of up to 20mm per second, the PT-P300BT is the ultimate organiser, allowing you to label things like folders, cables, containers and gifts efficiently and stylishly. What more could you ask for?

Short summary description Brother PT-P300BT label printer Direct thermal 180 x 180 DPI 20 mm/sec TZe Bluetooth:
This short summary of the Brother PT-P300BT label printer Direct thermal 180 x 180 DPI 20 mm/sec TZe Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Brother PT-P300BT, TZe, Direct thermal, 180 x 180 DPI, 20 mm/sec, AAA, White

Long summary description Brother PT-P300BT label printer Direct thermal 180 x 180 DPI 20 mm/sec TZe Bluetooth:
This is an auto-generated long summary of Brother PT-P300BT label printer Direct thermal 180 x 180 DPI 20 mm/sec TZe Bluetooth based on the first three specs of the first five spec groups.

Brother PT-P300BT. Tape type: TZe. Print technology: Direct thermal, Maximum resolution: 180 x 180 DPI, Print speed: 20 mm/sec. Supported paper width: 3.5, 6, 9, 12 mm. Battery type: AAA. Product colour: White

The stylish label printer for use all around the home
The stylish label printer for use all around the home

With a compact modern design, the P-touch CUBE fits your home perfectly, whether you use it in the kitchen, study, home office, garage, garden shed, for personalising gifts, or labelling your children's school clothes and school equipment.

Designed for Android and Apple devices
Designed for Android and Apple devices

The free "P-touch Design&Print" app is available from your device's app store. It offers many ideas for labelling around the home, and its clean look and feel make it easy to create the labels you need.

Plus all the family can install the app to their devices and use whenever they require a label.

Why not try the app now? Just search "Design&Print" in your device's app store!

Easy set-up using Bluetooth
Easy set-up using Bluetooth

No more complicated set-up using your home network or Wi-Fi connection. Simply search for your P-touch CUBE printer in the app, and tap to connect - it takes just a few seconds to set-up.

Wide range of uses
Wide range of uses

Label storage containers and jars, shelves, plugs, mobile phone or tablet chargers, file folders, shoe boxes, children's clothing, school equipment and toy boxes. Use in the garden, garage and shed to label plant sticks, storage bins and tools. Also great for gifts, entertaining and parties.

Print in many colours and sizes
Print in many colours and sizes

A wide range of adhesive label colours and sizes, patterned tapes and fabric ribbons for gift wrapping, and iron-on fabric labels for marking names in school uniforms and workwear are available, ensuring that the P-touch CUBE will be an invaluable part of your home organisation.

P-touch laminated labels - tested to extreme
P-touch laminated labels - tested to extreme

Brother TZe laminated labels are incredibly durable, and are designed and tested to withstand extremes in temperature, sunlight, moisture, abrasion and chemicals. This means they can be exposed to sunlight in the garden, used to label food containers in your freezer, safely used on food containers in the dishwasher, used in a steamy bathroom environment, and can take the knocks when used to identify your holiday luggage and suitcases!

Source Testseek summary Average rating
Reviews
Updated:
2017-08-06 01:53:12
Uk has collected 1 expert review for Brother PT-P300BT label printer Direct thermal 180 x 180 DPI 20 mm/sec TZe Bluetooth but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 3 distributor(s)
Polska 1 distributor(s)
Belgium 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Portugal 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)