location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZE-MQL35 label-making tape

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZE-MQL35
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZE-MQL35 show
Show alternative article codes used in the online market place
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:49:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother TZE-MQL35 label-making tape :
The long product name of Brother TZE-MQL35 label-making tape. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TZe-MQL35 - 12 mm white on light grey tape, 5m
More>>>
Short summary description Brother TZE-MQL35 label-making tape:
This short summary of the Brother TZE-MQL35 label-making tape data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TZE-MQL35, 5 m, 1.2 cm

Long summary description Brother TZE-MQL35 label-making tape:
This is an auto-generated long summary of Brother TZE-MQL35 label-making tape based on the first three specs of the first five spec groups.

Brother TZE-MQL35. Tape length: 5 m. Tape size: 1.2 cm

Weight & dimensions
Tape length
5 m
Logistics data
Harmonized System (HS) code
48219090
Other features
Tape size
1.2 cm
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)