location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 45W USB-C Auto Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
45W USB-C Auto Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z3Q87AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780687482 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 252506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2024 04:13:50
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 45W USB-C Auto Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Auto
  • - Output power: 45 W Input voltage: 12-24 V
  • - Purpose: Laptop
  • - Brand compatibility: HP
  • - Black
Long product name HP 45W USB-C Auto Adapter :
The long product name of HP 45W USB-C Auto Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 45W USB-C Auto Adapter
More>>>
HP 45W USB-C Auto Adapter:
The official description of HP 45W USB-C Auto Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power and charge your notebook, tablet or phone[1] when work takes you on the road with the HP 60W USB-C Auto Adapter, which connects to your car’s cigarette lighter outlet.

Short summary description HP 45W USB-C Auto Adapter:
This short summary of the HP 45W USB-C Auto Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 45W USB-C Auto Adapter, Laptop, Auto, 12-24 V, 45 W, HP, Elite x3, Elite x2 1012 G1, EliteBook Folio G1

Long summary description HP 45W USB-C Auto Adapter:
This is an auto-generated long summary of HP 45W USB-C Auto Adapter based on the first three specs of the first five spec groups.

HP 45W USB-C Auto Adapter. Purpose: Laptop, Power supply type: Auto, Input voltage: 12-24 V. Product colour: Black. Cable length: 1 m, Weight: 108.4 g

Simple to use

Plug the USB-C™ connector into your device’s[1] USB-C™ port, and the 12V cigarette lighter adapter (CLA) into your vehicle’s cigarette lighter. Handy LEDs confirm the adapter is powered.

Plug the USB-C™ connector into your device’s[1] USB-C™ port, and the 12V cigarette lighter adapter (CLA) into your vehicle’s cigarette lighter.

Add your devices

Use the USB-A 3.0 port on the mountable in-line circuitry box to connect to your choice of USB accessories.

Use the USB-A 3.0 port on the mountable in-line circuitry box to connect to your choice of USB accessories.

World-class support

Rest easy with a one-year limited warranty.

Features
Purpose *
Laptop
Power supply type *
Auto
Input voltage *
12-24 V
Output power *
45 W
Adjustable output voltage
No
Brand compatibility
HP
Compatibility
Elite x3, Elite x2 1012 G1, EliteBook Folio G1
Features
HP segment
Business
Design
Product colour *
Black
Weight & dimensions
Cable length
1 m
Weight
108.4 g
Logistics data
Harmonized System (HS) code
85044095
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)