location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master MasterMouse Lite S mouse Gaming Ambidextrous USB Type-A Optical 2000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MasterMouse Lite S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGM-1006-KSOA1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719512054413
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Cooler Master SGM-1006-KSOA1 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cooler Master MasterMouse Lite S mouse Gaming Ambidextrous USB Type-A Optical 2000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 2000 DPI Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 6 Rubber grips
  • - Power source: Cable 1.8 m
Warranty: 2 years
Long product name Cooler Master MasterMouse Lite S mouse Gaming Ambidextrous USB Type-A Optical 2000 DPI :
The long product name of Cooler Master MasterMouse Lite S mouse Gaming Ambidextrous USB Type-A Optical 2000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MasterMouse Lite S, USB, Optical, 2000DPI, 1000Hz, 1ms, 1.8m, Black
More>>>
Short summary description Cooler Master MasterMouse Lite S mouse Gaming Ambidextrous USB Type-A Optical 2000 DPI:
This short summary of the Cooler Master MasterMouse Lite S mouse Gaming Ambidextrous USB Type-A Optical 2000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master MasterMouse Lite S, Ambidextrous, Optical, USB Type-A, 2000 DPI, 8 ms, Black

Long summary description Cooler Master MasterMouse Lite S mouse Gaming Ambidextrous USB Type-A Optical 2000 DPI:
This is an auto-generated long summary of Cooler Master MasterMouse Lite S mouse Gaming Ambidextrous USB Type-A Optical 2000 DPI based on the first three specs of the first five spec groups.

Cooler Master MasterMouse Lite S. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 2000 DPI, Response time: 8 ms, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Cable. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:00:26
Uk has collected 7 expert reviews for Cooler Master MasterMouse Lite S mouse Gaming Ambidextrous USB Type-A Optical 2000 DPI and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Brand Image Product code Product Stock Price from
Cooler Master

Cooler Master Peripherals CM110 mouse Gaming Ambidextrous USB Type-A Optical 6000 DPI
(show image)
CM-110-KKWO1 CM110 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming MM710 mouse Ambidextrous USB Type-A Optical 16000 DPI
(show image)
MM-710-KKOL1 MM710 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterMouse S mouse Gaming Ambidextrous USB Type-A Optical 7200 DPI
(show image)
SGM-2006-KSOA1 MasterMouse S 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master MasterMouse Pro L mouse Gaming Ambidextrous USB Type-A Optical 12000 DPI
(show image)
SGM-4006-KFOA1 MasterMouse Pro L 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming Sentinel III mouse USB Type-A Optical 6400 DPI
(show image)
SGM-6020-KLOW1 Sentinel III 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming Xorent II mouse Right-hand USB Type-A Optical 3500 DPI
(show image)
SGM-2002-KLON1 Xorent II 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming Mizar mouse Right-hand USB Type-A Laser 9800 DPI
(show image)
SGM-4005-KLLW1 Mizar 0.00
(excl. VAT)
0 (incl. VAT)
Cooler Master

Cooler Master Gaming Reaper mouse Right-hand USB Type-A Laser 8200 DPI
(show image)
SGM-6002-KLLW1 Reaper 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)