location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-016-RMINT 16-Port USB Charging Station with Syncing, 230V, 5V 40A (200W) USB Charger Output, 2U Rack-Mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U280-016-RMINT 16-Port USB Charging Station with Syncing, 230V, 5V 40A (200W) USB Charger Output, 2U Rack-Mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-016-RMINT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332193544 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:38:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U280-016-RMINT 16-Port USB Charging Station with Syncing, 230V, 5V 40A (200W) USB Charger Output, 2U Rack-Mount
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum charge output of 2.4A per USB port
  • - Supports USB 2.0 data transfer rates up to 480 Mbps
  • - Syncs any USB device using its compatible software
  • - Enables future software upgrades to support newer devices
  • - Mounts in 2U of EIA-standard 19 in. rack
Warranty: 2-year limited
Long product name Tripp Lite U280-016-RMINT 16-Port USB Charging Station with Syncing, 230V, 5V 40A (200W) USB Charger Output, 2U Rack-Mount :
The long product name of Tripp Lite U280-016-RMINT 16-Port USB Charging Station with Syncing, 230V, 5V 40A (200W) USB Charger Output, 2U Rack-Mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16-Port USB Charging Station with Syncing, 230V, 5V 40A (200W) USB Charger Output, 2U Rack-Mount
More>>>
Tripp Lite U280-016-RMINT 16-Port USB Charging Station with Syncing, 230V, 5V 40A (200W) USB Charger Output, 2U Rack-Mount:
The official description of Tripp Lite U280-016-RMINT 16-Port USB Charging Station with Syncing, 230V, 5V 40A (200W) USB Charger Output, 2U Rack-Mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Charges Up to 16 Tablets, Smartphones and Other USB Devices
Recommended for schools, offices and other environments where multiple USB devices are used
Compatible devices include iPad, iPod, iPhone and Android tablets and smartphones
Provides up to 5V, 2.4A (12W) of charging power to each port
LED indicators signal ports in use
Backward compatible with previous USB generations
Supports data transfer rates up to 480 Mbps

Also Syncs Devices via Connected Computer
Syncs USB devices using its compatible software, such as iTunes or Apple Configurator
Included USB cable connects USB-B port and computer's USB-A port

Mini-USB Firmware Port
Enables future software upgrades to support newer devices

Easy Installation and Connection
Mounts in 2U of EIA-standard 19 in. rack using included hardware
Also installs on level surface using included rubber feet
Conveniently configures for professional, educational or personal installation
10-ft. (3.05 m) BS 1363 to C13 and CEE 7/7 to C13 power cords included
Durable steel housing

TAA-Compliant
Complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Short summary description Tripp Lite U280-016-RMINT 16-Port USB Charging Station with Syncing, 230V, 5V 40A (200W) USB Charger Output, 2U Rack-Mount:
This short summary of the Tripp Lite U280-016-RMINT 16-Port USB Charging Station with Syncing, 230V, 5V 40A (200W) USB Charger Output, 2U Rack-Mount data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-016-RMINT 16-Port USB Charging Station with Syncing, 230V, 5V 40A (200W) USB Charger Output, 2U Rack-Mount, Black

Long summary description Tripp Lite U280-016-RMINT 16-Port USB Charging Station with Syncing, 230V, 5V 40A (200W) USB Charger Output, 2U Rack-Mount:
This is an auto-generated long summary of Tripp Lite U280-016-RMINT 16-Port USB Charging Station with Syncing, 230V, 5V 40A (200W) USB Charger Output, 2U Rack-Mount based on the first three specs of the first five spec groups.

Tripp Lite U280-016-RMINT 16-Port USB Charging Station with Syncing, 230V, 5V 40A (200W) USB Charger Output, 2U Rack-Mount. Input voltage: 220 - 240 V. Product colour: Black

Performance
Operating principle
Contact
Certification
ROHS
Country of origin
Taiwan
Design
Product colour *
Black
LED indicators
Charging
Rack mounting
Yes
Rack capacity
2U
Power
Input voltage
220 - 240 V
Weight & dimensions
Width
439.4 mm
Depth
301.8 mm
Height
86.6 mm
Weight
4.58 kg
Packaging data
Cables included
AC, USB
Package width
424.2 mm
Package depth
482.6 mm
Package height
198.1 mm
Package weight
7.21 kg
Logistics data
Harmonized System (HS) code
85044095
Master (outer) case width
424.2 mm
Master (outer) case length
482.6 mm
Master (outer) case height
198.1 mm
Master (outer) case gross weight
7.21 kg
Products per master (outer) case
1 pc(s)
Other features
Type
Desktop mounted
Brand Image Product code Product Stock Price from
Tripp Lite Locking Cell Phone Charging Station for 32 Devices – USB, with Sync for Smartphones Tripp Lite Locking Cell Phone Charging Station for 32 Devices – USB, with Sync for Smartphones
(show image)
CSD32USB Locking Cell Phone Charging Station for 32 Devices – USB, with Sync for Smartphones 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CS16AC mobile device charger Tablet Black AC Indoor Tripp Lite CS16AC mobile device charger Tablet Black AC Indoor
(show image)
CS16AC CS16AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CS48USB Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, Black Tripp Lite CS48USB Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, Black
(show image)
CS48USB CS48USB Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 6 distributor(s)
France 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)