location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Led Floating Pool Light

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Led Floating Pool Light
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58419 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138934939
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:20
The date of the most recent change of this product data-sheet in Icecat.
58419 (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Bestway Led Floating Pool Light :
The long product name of Bestway Led Floating Pool Light. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Led Floating Pool Light
More>>>
Bestway Led Floating Pool Light:
The official description of Bestway Led Floating Pool Light as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Beautiful display:4 super bight LED’s in 4 colors(yellow, red, blue and green)with 7 flashing light models
- Easy to operate: simply press on button on the top of ball
- No wiring or outside electrical power required
- No operation and maintenance cost
- Powered by 3AA Batteries (not included)
- IP68 waterproof
- Light range has a diameter of 8’ wide and 5’ deep
- Shuts off automatically after one hour when not in use
- Contents: One led floating pool light set

Short summary description Bestway Led Floating Pool Light:
This short summary of the Bestway Led Floating Pool Light data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Led Floating Pool Light, Pool light transformer, White, IP68, Variable, Battery, AA

Long summary description Bestway Led Floating Pool Light:
This is an auto-generated long summary of Bestway Led Floating Pool Light based on the first three specs of the first five spec groups.

Bestway Led Floating Pool Light. Product type: Pool light transformer, Product colour: White, International Protection (IP) code: IP68. Power source type: Battery, Battery type: AA. Weight: 337 g. Package type: Box, Package width: 205 mm, Package depth: 205 mm. Minimum order quantity: 1 pc(s), Products per pallet: 288 pc(s)

Features
Product type *
Pool light transformer
Product colour
White
International Protection (IP) code
IP68
Light colour
Variable
Intrastat code
94054039
Ergonomics
Easy to use
Yes
Power
Power source type
Battery
Batteries required
Yes
Battery type
AA
Power
Number of batteries supported
3
Weight & dimensions
Weight
337 g
Packaging data
Package type
Box
Package width
205 mm
Package depth
205 mm
Package height
74 mm
Package volume
0.42, 42000
Packaging content
Batteries included
No
Logistics data
Minimum order quantity
1 pc(s)
Products per pallet
288 pc(s)
Country Distributor
Deutschland 1 distributor(s)