location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-016-RM2U mobile device charger Universal Black USB Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U280-016-RM2U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-016-RM2U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332192899 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:22:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U280-016-RM2U mobile device charger Universal Black USB Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Universal
  • - Charger type: Indoor
  • - Power source type: USB
  • - Black
  • - LED indicators
  • - 110 - 120 V 50/60 Hz Maximum output voltage: 5 V
Warranty: 2-year limited warranty
Long product name Tripp Lite U280-016-RM2U mobile device charger Universal Black USB Indoor :
The long product name of Tripp Lite U280-016-RM2U mobile device charger Universal Black USB Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16x USB A, 2.4A, 110 - 120V, 50/60Hz
More>>>
Tripp Lite U280-016-RM2U mobile device charger Universal Black USB Indoor:
The official description of Tripp Lite U280-016-RM2U mobile device charger Universal Black USB Indoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U280-016-RM2U 16-Port USB Charging Station charges and syncs up to 16 tablets, smartphones and other USB-equipped devices at the same time. Recommended for schools, offices and other environments where multiple USB devices are used, this unit provides up to 5V, 2.4A (12W) of power to each port—plenty for charging battery-intensive devices like the iPad®, iPod®, iPhone® and Android® tablets and smartphones. LED indicators signal the ports in use.

This 16-port charging station supports USB 2.0 data transfer rates up to 480 Mbps and is backward compatible with previous USB generations. To keep up with current technology, a mini-USB firmware port enables software upgrades that allow the charging station to support newer devices.

In addition to charging, the U280-016-RM2U syncs any USB device using its compatible software—Apple® iTunes® or Apple Configurator, for instance. An included USB cable attaches to the unit’s USB-B port and the USB-A port on a computer for syncing purposes.

The durable steel housing mounts in 2U of an EIA-standard 19-inch rack using the included hardware. It also includes four rubber mounting feet for installing the unit on a level surface that can sustain its weight and the weight of the connected cables. An included power cord connects to both the unit’s C14 rear inlet and a standard AC power outlet.

Short summary description Tripp Lite U280-016-RM2U mobile device charger Universal Black USB Indoor:
This short summary of the Tripp Lite U280-016-RM2U mobile device charger Universal Black USB Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-016-RM2U, Indoor, USB, 5 V, Black

Long summary description Tripp Lite U280-016-RM2U mobile device charger Universal Black USB Indoor:
This is an auto-generated long summary of Tripp Lite U280-016-RM2U mobile device charger Universal Black USB Indoor based on the first three specs of the first five spec groups.

Tripp Lite U280-016-RM2U. Charger type: Indoor, Power source type: USB, Charger compatibility: Universal. Input voltage: 110 - 120 V, Maximum output voltage: 5 V. USB 2.0 ports quantity: 16. Product colour: Black

Brand Image Product code Product Stock Price from
Tripp Lite Locking Cell Phone Charging Station for 32 Devices – USB, with Sync for Smartphones Tripp Lite Locking Cell Phone Charging Station for 32 Devices – USB, with Sync for Smartphones
(show image)
CSD32USB Locking Cell Phone Charging Station for 32 Devices – USB, with Sync for Smartphones 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CS16AC mobile device charger Tablet Black AC Indoor Tripp Lite CS16AC mobile device charger Tablet Black AC Indoor
(show image)
CS16AC CS16AC 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite CS48USB Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, Black Tripp Lite CS48USB Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, Black
(show image)
CS48USB CS48USB Multi-Device Charging Station, 48 USB Ports, iPad and Android Tablets, Black 0.00
(excl. VAT)
0 (incl. VAT)