location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X7675 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X7675
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12V0304
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X7675 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 1200 DPI
  • - A4 13 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Wi-Fi
  • - 8.53 kg
Warranty: 5 year guarantee upon registration
Long product name Lexmark X7675 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi :
The long product name of Lexmark X7675 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X7675, MFP, Thermal Inkjet, 13ppm, 802.11g/b, Colour Copying, Colour Printing, Colour Scanning, Faxing
More>>>
Lexmark X7675 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi:
The official description of Lexmark X7675 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lexmark™ X7675 Wireless All-in-One with Fax offers the convenience of wireless technology combined with efficient two-sided printing and business class speeds for increased productivity. Benefit from the 5 year guarantee upon registration, XL cartridges, free toll number and lifetime support.

RELIABILITY: Virtually jam-free with Accu-Feed™ paper handling system.

QUALITY: Permanent, highlighter resistant, laser sharp text, crisp graphics vibrant photos with evercolor™2 inks.

EFFICIENCY: Save time, money and the environment with 2-sided printing and high yield cartridges.

PERFORMANCE: Business class speeds up to 32 ppm (1), 25-page Automatic Document feeder, and built-in wireless and ethernet connectivity.

RISK FREE INVESTMENT: 5 year guarantee upon registration, free toll number and lifetime support.

Short summary description Lexmark X7675 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi:
This short summary of the Lexmark X7675 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X7675, Inkjet, Colour printing, 1200 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X7675 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi:
This is an auto-generated long summary of Lexmark X7675 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi based on the first three specs of the first five spec groups.

Lexmark X7675. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
13 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
10 cpm
Copy speed (colour, normal quality, A4)
2 cpm
Scanning
Scanning *
Colour scanning
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
5000 pages per month
Digital sender
No
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
2l, A2 baronial, Executive, Folio, Hagaki card, Index card, l, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Borderless printing media sizes
2L, A4, A5, A6, B5, Hagaki card, L, Legal, Letter
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
MMC, MS PRO, MS PRO Duo, SD, SDHC
Sound pressure level (printing)
47 dB
Sound pressure level (copying)
40 dB
Sound pressure level (scanning)
34 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Certificates
Certification
FCC Class B, UL 60950 3rd Edition, CE Class B, CB IEC 60950 IEC 60825-1, C-tick mark Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO
Weight & dimensions
Weight
8.53 kg
Other features
Dimensions (WxDxH)
477 x 358 x 207 mm
Wireless technology
802.11g/b
Compatible operating systems
Microsoft Windows XP, Microsoft Windows XP Professional x64, Microsoft Windows Vista, Microsoft Windows 2000 5.00.2195, Microsoft Windows Vista x64 Apple Mac OS X (10.4.4-10.5.x Intel, PowerPC), Apple Mac OS X (10.3.9 Power PC)
PictBridge
Yes
A6 Card
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
567 x 326 x 464 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 05:10:16
Uk has collected 23 expert reviews for Lexmark X7675 Inkjet A4 1200 x 1200 DPI 13 ppm Wi-Fi and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-07-31 05:10:10
Product Code: 0012V0302 The Lexmark X7675 is a four-in-one printer that offers scanning, copying and faxing functions. Aimed at the business and home office market, the Lexmark X7675 is quite big and bulky. Its not the most attractive of the models...
Bottom line We think the Lexmark X7675 is a good printer for the home office environment and offer excellent functionality. Carrie-Ann Skinner Lowest online price: ££120.75 Buy it now: click here...
70%
trustedreviews.com
Updated:
2011-07-31 05:10:12
Every so often when testing printers and all-in-ones, we get that strange feeling of déjà vu, that we've seen the machine we're testing before. Occasionally this is because we've inadvertently been sent a device we've already covered, but in the case of L...
50%
itreviews.com
Updated:
2011-07-31 05:10:13
A well built and functional multi-purpose inkjet with a duplexer plus wired and wireless networking built in as standard. Its not quite as quick as claimed, but is a good choice for the small business looking for an affordable and usable all-in-one...
0%
Businessweek.com
Updated:
2011-07-31 05:10:10
The Good: Print decent-quality documents and photos at home without having to run wires across your desk The Bad: Buggy software for scanning, faxing. Printing can be slow, especially for photos, PowerPoint slides The Bottom Line: Saves space, but Le...
Good Print decent-quality documents and photos at home without having to run wires across your desk...
Bad Buggy software for scanning, faxing. Printing can be slow, especially for photos, PowerPoint slides...
Bottom line Saves space, but Lexmarks shoddy bundled software makes anything more than simple printing a chore...
50%
Laptopmag.com
Updated:
2011-07-31 05:10:11
On the ease of use front, Lexmark’s X7675 Professional is ahead of the pack compared to most other wireless all-in-one printers; everything from setting up a Wi-Fi connection to printing documents and photos is fool-proof. Unfortunately, this device’s...
Good Easy Wi-Fi setup, Long five-year warranty, Decent photo quality...
Bad Slow print speeds, Expensive ink, Relatively low scan resolution...
Bottom line Although the Lexmark X7675 produces decent (but not excellent) photos, and its easy wireless setup will come as a relief to less tech-savvy users, its slow speeds and expensive ink refills make it a weak competitor compared to other wireless business-o...
50%
electronicsme.com
Updated:
2011-07-31 05:10:11
The Lexmark X7675 Professional Multifunction Wireless Printer/Copier/Scanner/Fax Inkjet printer is Lexmark's latest entry in their all-in-one professional series of printers. The X7675 features 802.11b/g wireless operation, a 25 page automatic document...
Bottom line If you need an excellent all-in-one printer for small business or home office use, the Lexmark X7675 deserves a good, hard look. It features most of the features you're likely to need, and delivers on performance as well. It's a little slow when printi...
96%
hardwarecentral.com
Updated:
2011-07-31 05:10:12
You wont find many printers at its street price with wireless networking, a high quality scanner and automatic print duplexing...
0%
pcmag.com
Updated:
2011-07-31 05:10:14
Like all the printers in the Lexmark Professional Series, the X7675 Professional ($199.99 direct) is aimed at office use—in this case, primarily small and home offices with light-duty printing needs. Like others in the series, notably the Lexmark X9...
Good Duplexer for printing on both sides of a page. Automatic document feeder. Ethernet and Wi-Fi Support.
Bad Slow. Subpar text for an inkjet. Low paper capacity.
Bottom line The Lexmark X7675 Professional offers plenty of features, making it suitable for light-duty printing in the dual role of home and home office all-in-one...
70%