location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark #44XL Black Print Cartridge ink cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
#44XL Black Print Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18Y0144B
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:48:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark #44XL Black Print Cartridge ink cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - 1 pc(s)
Long product name Lexmark #44XL Black Print Cartridge ink cartridge 1 pc(s) Original :
The long product name of Lexmark #44XL Black Print Cartridge ink cartridge 1 pc(s) Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

#44XL Black Print Cartridge
More>>>
Lexmark #44XL Black Print Cartridge ink cartridge 1 pc(s) Original:
The official description of Lexmark #44XL Black Print Cartridge ink cartridge 1 pc(s) Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The unique pigment based formulation of evercolor™2 ink combines exceptional resilience and water resistance.

Vibrant, Resilient Results!
The unique pigment based formulation of evercolor™2 ink combines exceptional resilience with water resistance.

WaterResistant
With water-resistant ink your prints stay intact even if they get wet.

Smudge Resistant
Increased resistance against highlighter pen smudging.

Uses
Print business quality documents with crisp black text.

Compatibilities: X9350, X9350 Business Edition, X4850, X7550, X6570, X9575, X6575, X4875, X4975, X7675, X4950, X4975ve, Z1520.

Short summary description Lexmark #44XL Black Print Cartridge ink cartridge 1 pc(s) Original:
This short summary of the Lexmark #44XL Black Print Cartridge ink cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark #44XL Black Print Cartridge, Black, Pigment-based ink, 1 pc(s)

Long summary description Lexmark #44XL Black Print Cartridge ink cartridge 1 pc(s) Original:
This is an auto-generated long summary of Lexmark #44XL Black Print Cartridge ink cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Lexmark #44XL Black Print Cartridge. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
X9350, X9350 Business Edition, X4850, X7550, X6570, X9575, X6575, X4875, X4975, X7675, X4950, X4975ve, Z1520
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Features
Printing colours *
Black
Colour
No
Printing material shelf life
2 year(s)
Weight & dimensions
Width
70 mm
Depth
38 mm
Height
98 mm
Weight
60 g
Country Distributor
Polska 1 distributor(s)