location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X466dte Laser A4 1200 x 1200 DPI 38 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X466dte
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13C1167
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X466dte Laser A4 1200 x 1200 DPI 38 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 38 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 500 MHz
  • - 25.9 kg
Warranty: 1-Year Onsite Service, Next Business Day
Long product name Lexmark X466dte Laser A4 1200 x 1200 DPI 38 ppm :
The long product name of Lexmark X466dte Laser A4 1200 x 1200 DPI 38 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X466dte, MFP, Laser, 38ppm, 256MB, A4, 1200 x 1200, Colour Scanning, Copying, Faxing, Network Scanning, Printing
More>>>
Lexmark X466dte Laser A4 1200 x 1200 DPI 38 ppm:
The official description of Lexmark X466dte Laser A4 1200 x 1200 DPI 38 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With its space-saving design, advanced features and built-in hard disk, the Lexmark X466dte MFP offers a great productivity boost to small and mid-sized workgroups. What’s more, it comes with a second paper drawer, so you can load different media types or simply boost your total input capacity for higher-volume print runs. Keep your office work flowing smoothly and cost-efficiently with intelligent workflow tools, such as Job Waiting. And tailor your device with one or several of Lexmark’s industry-leading solutions.

-Fully configured MFP with plenty of options.
-256MB of RAM standard.
-80GB hard disk included for expanded functionality.
-Lexmark Embedded Solutions Framework.
-Extra 550-sheet paper drawer.
-Wireless-ready model available (Lexmark X466dwe).

Available models:
-Lexmark X463de: duplex MFP with optional fax function.
-Lexmark X464de: duplex MFP with standard fax function.
-Lexmark X466de: includes hard disk and extra memory for enhanced functionality.
-Lexmark X466dte: Lexmark X466de with extra 550 sheet paper drawer.
-Lexmark X466dwe: Lexmark X466de with wireless.

Short summary description Lexmark X466dte Laser A4 1200 x 1200 DPI 38 ppm:
This short summary of the Lexmark X466dte Laser A4 1200 x 1200 DPI 38 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X466dte, Laser, 1200 x 1200 DPI, Mono copying, Colour scanning, Mono faxing, A4

Long summary description Lexmark X466dte Laser A4 1200 x 1200 DPI 38 ppm:
This is an auto-generated long summary of Lexmark X466dte Laser A4 1200 x 1200 DPI 38 ppm based on the first three specs of the first five spec groups.

Lexmark X466dte. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Time to first page (black, normal)
6.5 s
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
38 cpm
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
80000 pages per month
Digital sender
No
Page description languages
PCL 5e, PCL 6, PDF 1.6, PostScript 3, PPDS, xHTML
Input & output capacity
Total input capacity *
850 sheets
Total output capacity *
150 sheets
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
LEAP, PEAP
Supported network protocols (IPv4)
TCP/IP IPv4, IPX/SPX, AppleTalk, LexLink (DLC), TCP/IP IPv6, TCP, UDP
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Internal storage capacity
80 GB
Internal memory *
256 MB
Processor frequency
500 MHz
Sound pressure level (printing)
53 dB
Sound pressure level (copying)
53 dB
Sound pressure level (scanning)
49 dB
Sound power level (standby)
22 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating temperature (T-T)
60 - 90 °F
Certificates
Certification
U.S. FDA, FCC Class B, UL 60950-1, IEC 60320-1, ECMA 74:8, CAN/CSA-C22.2 60950-1-03, ICES-003 Class B, VCCI Class B, BSMI Class B, CE Class B, CB IEC 60950-1, IEC 60825-1, IEC 61000-3-2, IEC 61000-3-3, EN 55022 Class B, EN 55024, CISPR 22 Class B, IEC 60320, GS (TÜV), EN 60825-1, A-tick mark Class B, AS/NZS 60950-1, EK Mark, K60950, KCC MIC Mark, CCC Class B, UL AR, CS, TÜV Rh, PSB-SS 337, CNS 13438, CNS 14336
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
25.9 kg
Other features
Standard input trays
3
Networking features
Fast Ethernet
Dimensions (WxDxH)
488 x 438 x 661.5 mm
Image scaling/enlargement range
25 - 400 %
Maximum internal memory
0.625 GB
Compatible operating systems
Apple Macintosh, Citrix MetaFrame, Linux, Microsoft Windows, Novell, UNIX
A6 Card
Yes
Finishing option
No
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Scan, No
Package dimensions (WxDxH)
600 x 510 x 865 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 08:22:10
Uk has collected 2 expert reviews for Lexmark X466dte Laser A4 1200 x 1200 DPI 38 ppm and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
printercomparison.com
Updated:
2015-09-11 08:22:09
Lexmark announced the arrival of a new line of monochrome multifunction printers, the X460 series, which not only offer fast print speeds (40 ppm) and great features (built-in duplex print and scan) but showcase Lexmark’s 7-inch e-Task color touchscre...
Bottom line The Lexmark X466de does everything as advertised: fast print speeds, quality print outs, intuitive control panel, easy faxing and copying, good security features, etc. When I did run into problems with the X466de, for example with scanning to a PC, I f...
80%