location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 0E260X22G imaging unit 30000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0E260X22G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0E260X22G
Category:
Component of a printer or photocopier which is sometimes referred to as copier cartridge, toner cartridge, or drum unit. An imaging unit in which all or many of the consumable and maintenance items, such as toner, developer, photoconductor, corona wires, wiper blade, etc. are sometimes combined in one module which may be user-disposable/recyclable.
Imaging Units Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:36:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark 0E260X22G imaging unit 30000 pages :
The long product name of Lexmark 0E260X22G imaging unit 30000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E260, E360, E460 Photoconductor Kit
More>>>
Lexmark 0E260X22G imaging unit 30000 pages:
The official description of Lexmark 0E260X22G imaging unit 30000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Yield: Up to 30,000 pages, based on an average of 3 pages per job and approximately 5% coverage per page. Yields may vary based on customer usage.

True: Accurate technology. Genuine quality. Environmental focus. It's our nature.

Image: Crisp print. Professional documents. Great Impressions. Project your character.

Always: Dependable. Page after page. Year after year. Count on Lexmark.

Short summary description Lexmark 0E260X22G imaging unit 30000 pages:
This short summary of the Lexmark 0E260X22G imaging unit 30000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 0E260X22G, 30000 pages, Lexmark E260, E360, E460, 910 g, 910 g, 180 pc(s), 2 year(s)

Long summary description Lexmark 0E260X22G imaging unit 30000 pages:
This is an auto-generated long summary of Lexmark 0E260X22G imaging unit 30000 pages based on the first three specs of the first five spec groups.

Lexmark 0E260X22G. Page yield: 30000 pages, Compatibility: Lexmark E260, E360, E460. Weight: 910 g. Package weight: 910 g. Products per pallet: 180 pc(s). Archival storage life: 2 year(s)

Features
Page yield *
30000 pages
Archival storage life
2 year(s)
Compatibility
Lexmark E260, E360, E460
Weight & dimensions
Weight
910 g
Packaging data
Package weight
910 g
Technical details
Package dimensions (W x D x H)
94 x 210.1 x 310.9 mm (3.7 x 8.27 x 12.2")
Package dimensions (WxDxH)
94 x 210 x 311 mm
Logistics data
Products per pallet
180 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
United Kingdom 4 distributor(s)