location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Notebook Second Skinz - S 30.5 cm (12") Sleeve case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Second Skinz - S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSS010EU
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Targus Notebook Second Skinz - S 30.5 cm (12") Sleeve case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 30.5 cm (12")
  • - Neoprene
  • - 210 g
Warranty: Lifetime
Long product name Targus Notebook Second Skinz - S 30.5 cm (12") Sleeve case :
The long product name of Targus Notebook Second Skinz - S 30.5 cm (12") Sleeve case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook Second Skinz - S
More>>>
Targus Notebook Second Skinz - S 30.5 cm (12") Sleeve case:
The official description of Targus Notebook Second Skinz - S 30.5 cm (12") Sleeve case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for the smallest notebooks on the market (from 8 to 12 inch), the Targus Notebook Second Skinz will protect your notebook from any small damages. This notebook sleeve is made of durable elastic neoprene that expands to hold your notebook snugly. The Skinz allow you to transport your notebook in a lightweight style or carry in conjunction with your standard case offering additional notebook protection. Designed in a top loading format with long rubber zipper pulls ensures you have convenient access to your notebook at all times.

Features:
- Compatible with notebooks from 8 inch up to 12 inch.
- Protection: Offers notebook protection from scratches and dents in a lightweight style.
- Material: Real neoprene, durable and elastic.
- Can be used as a pouch for insertion into another Targus carrying case or as a cover for your notebook when packed away at the end of a day
- Top loading design with long rubber zipper pulls for easy notebook access.
- Self healing nylon zippers.

Short summary description Targus Notebook Second Skinz - S 30.5 cm (12") Sleeve case:
This short summary of the Targus Notebook Second Skinz - S 30.5 cm (12") Sleeve case data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Notebook Second Skinz - S, Sleeve case, 30.5 cm (12"), 210 g

Long summary description Targus Notebook Second Skinz - S 30.5 cm (12") Sleeve case:
This is an auto-generated long summary of Targus Notebook Second Skinz - S 30.5 cm (12") Sleeve case based on the first three specs of the first five spec groups.

Targus Notebook Second Skinz - S. Case type: Sleeve case, Maximum screen size: 30.5 cm (12"). Weight: 210 g

Features
Maximum screen size *
30.5 cm (12")
Case type *
Sleeve case
Material *
Neoprene
Weight & dimensions
Weight
210 g
Notebook compartment dimensions (W x D x H)
300 x 240 x 40 mm
Other features
Dimensions (WxDxH)
330 x 270 x 40 mm
Brand Image Product code Product Stock Price from
Targus Notebook Second Skinz - XL 43.2 cm (17") Targus Notebook Second Skinz - XL 43.2 cm (17")
(show image)
TSS012EU Notebook Second Skinz - XL 0.00
(excl. VAT)
0 (incl. VAT)
Targus Notebook Second Skinz - M 39.1 cm (15.4") Sleeve case Targus Notebook Second Skinz - M 39.1 cm (15.4") Sleeve case
(show image)
TSS011EU Notebook Second Skinz - M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)