location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X200 Tablet Intel® Core™2 Duo SL9400 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X200 Tablet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NRRFWMH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:15:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X200 Tablet Intel® Core™2 Duo SL9400 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel)
  • - Intel® Core™2 Duo SL9400 1.86 GHz
  • - Touchscreen 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 2 GB
  • - Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion) 4.4 h
  • - Windows Vista Business
Warranty: Three years parts and labor (system battery: one year), Customer Carry-in Repair.
Long product name Lenovo ThinkPad X200 Tablet Intel® Core™2 Duo SL9400 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows Vista Business :
The long product name of Lenovo ThinkPad X200 Tablet Intel® Core™2 Duo SL9400 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo SL9400 (1.86GHz, 6MB, 1066MHz), 12.1" WXGA (1280x800) TFT, 1x2 GB PC3-8500 DDR3 SDRAM, 250GB 5400 rpm, Intel GMA 4500MHD, 1Gb Ethernet, Intel WiFi 5300 AGN, Windows Vista Business 32 + Windows XP professional downgrade
More>>>
Lenovo ThinkPad X200 Tablet Intel® Core™2 Duo SL9400 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows Vista Business:
The official description of Lenovo ThinkPad X200 Tablet Intel® Core™2 Duo SL9400 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The unique convertible ultraportable PC with LV processor for superior performance. Available with WideView SuperBright LED backlit screen for improved outdoor viewability and multi-touch screen options for optimum usability.

Short summary description Lenovo ThinkPad X200 Tablet Intel® Core™2 Duo SL9400 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows Vista Business:
This short summary of the Lenovo ThinkPad X200 Tablet Intel® Core™2 Duo SL9400 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X200 Tablet, Intel® Core™2 Duo, 1.86 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, Windows Vista Business

Long summary description Lenovo ThinkPad X200 Tablet Intel® Core™2 Duo SL9400 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows Vista Business:
This is an auto-generated long summary of Lenovo ThinkPad X200 Tablet Intel® Core™2 Duo SL9400 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows Vista Business based on the first three specs of the first five spec groups.

Lenovo ThinkPad X200 Tablet. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™2 Duo, Processor model: SL9400, Processor frequency: 1.86 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB. Operating system installed: Windows Vista Business. Weight: 1.61 kg

Design
Product type *
Hybrid (2-in-1)
Form factor *
Convertible (Swivel)
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Touchscreen *
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
SL9400
Processor cores
2
Processor threads
2
Processor frequency *
1.86 GHz
Processor cache
6 MB
Processor cache type
L2
Processor socket
BGA 956
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo SL9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
7.1
ECC supported by processor
No
Memory
Internal memory *
2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
HDD capacity
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, MS Pro, SD, SDHC
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
Headphone outputs
1
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
SmartCard slot
Yes
Modem (RJ-11) ports
1
Performance
GPS (satellite)
No
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
22 x 22 mm
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36689
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery life (max)
4.4 h
Security
Fingerprint reader
Yes
Weight & dimensions
Width
295 mm
Depth
228 mm
Height
33 mm
Weight *
1.61 kg
Other features
Wireless technology
IEEE 802.11a/g/n
Display
TFT
HDD user password
Yes
Graphics card
GMA 4500MHD
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 16:08:45
Uk has collected 15 expert reviews for Lenovo ThinkPad X200 Tablet Intel® Core™2 Duo SL9400 Hybrid (2-in-1) 30.7 cm (12.1") Touchscreen 2 GB Windows Vista Business and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
zdnet.co.uk
Updated:
2011-08-14 16:08:42
Although it lacks an optical drive and a touchpad, and battery life could be better, this is a typically well-built ThinkPad. If youre a Tablet PC fan, its a very good (if somewhat pricey) choice.
Good Solid build quality, Integrated 3G/HSPA, Integrated webcam, Excellent keyboard, 12.1in. widescreen LEDbacklit display...
Bad No optical drive, No touchpad, Moderate battery life with the 4cell battery, Expensive...
Bottom line Although it lacks an optical drive and a touchpad, and battery life could be better, this is a typically well-built ThinkPad. If youre a Tablet PC fan, its a very good (if somewhat pricey) choice...
76%
Zdnet.com.au
Updated:
2011-11-05 09:14:48
Design and features The X200 Tablet keeps to the ThinkPad philosophy of style, meaning it's devoid of any. But despite this, its compact size makes it attractive to those going for the austere business look. Like the previous model, the X200 eschews t...
Bottom line Lenovo's new iteration of the X200 is hard to look past if you're after a good tablet PC.
85%
goodgearguide.com.au
Updated:
2014-06-29 04:01:08
The Lenovo ThinkPad X200 Tablet (7449-4MM) is a strongly built, 12.1in tablet-convertible notebook with a lot of highlights: long battery life, integrated 3G connectivity, and a great keyboard to name a few. You can use the X200 Tablet as a regular notebook, or switch...
Good Integrated 3G, excellent keyboard, responsive and accurate touchscreen, comprehensive battery management...
Bad Location of fingerprint reader can be inconvenient, expensive, hard drive slower than expected...
Bottom line If you want a tablet-convertible notebook, Lenovo’s ThinkPad X200 Tablet is one of the best. More than a tablet though, it’s a complete solution for anyone who requires on-the-go connectivity in a small and sturdy laptop...
80%
pcadvisor.co.uk
Updated:
2014-06-29 04:01:08
Product Code: NRR4ZUK, NRRC4UK If you want a tablet-convertible notebook, Lenovo ThinkPad X200 Tablet is one of the best. More than a tablet though, it's a complete solution for anyone who requires on-the-go connectivity in a small and sturdy laptop...
Bottom line The Lenovo ThinkPad X200 Tablet's small size, light weight, good battery life and integrated 3G model make it a great choice for anyone who needs to work and stay connected while travelling. The tablet functions work very well for general system navig...
80%
slashgear.com
Updated:
2011-08-14 16:08:41
There’s no doubting that multitouch is a key buzzword of today, and with the arrival of Windows 7 PCs gain at least software support for two-fingered control. Lenovo have responded by updating their well-esteemed ThinkPad X200 Tablet with Windows 7 and...
0%
thinkcomputers.org
Updated:
2011-08-14 16:08:42
For most people tablets are something they hate or love. They really have not caught on as many tablet manufacturers and Microsoft thought they would. Although people who do use tablets love them and wouldnt know what to do without them. Today we wil...
Good Thin and lightweight, Best keyboard of all notebooks!, ThinkVantage productivity center, All around protection...
Bad Price...
Bottom line I have seen 3 other newer tablet notebooks and Lenovo does the best job at it. If you thing of who is going to be using a tablet it is probably someone who will be walking around with the tablet. It would be quite easy for them to drop the tablet and...
90%
pcmag.com
Updated:
2011-08-14 16:08:43
REVIEW Lenovos last remaining nearly square screen (with a 4:3 aspect ratio) is finally being replaced by the ubiquitous widescreen format. It had been almost a year since the company updated its beloved convertible tablet—the ThinkPad X61 Tablet. T...
90%
Laptopmag.com
Updated:
2011-08-14 16:08:44
Featuring durability, security, and the power of Intel’s Centrino 2 platform, this notebook offers strong performance and an even better tablet experience than its predecessors.
Good Excellent tablet functionality, Excellent keyboard, Handy ThinkVantage utility, Lightweight...
Bad No optical drive or touchpad...
Bottom line The ThinkPad X200 Tablet, the latest convertible business notebook from Lenovo, combines the portability of LAPTOP’s Editors’ Choice award–winning ThinkPad X200, with the excellent tablet functionality of the ThinkPad X60 and X61. It may...
80%
computershopper.com
Updated:
2011-08-14 16:08:45
We were impressed with the Lenovo ThinkPad X200 ultraportable notebook that debuted this past summer with Intel’s Centrino 2 platform, and for an encore, Lenovo has a treat for the tablet aficionados among us: the ThinkPad X200 Tablet...
Good Excellent tablet features; good battery life; compact and lightweight; excellent keyboard; superb digitizer...
Bad Pricey; no on-board optical drive; no touch pad; typical bland ThinkPad look...
80%
notebookreview.com
Updated:
2014-06-29 04:01:08
To compete in the tablet market, Lenovo offers a touch-screen and Wacom-enabled version of its 12-inch ThinkPad X200. Lenovo has a standard Wacom-enabled X200, as...
0%
pcmag.com
Updated:
2014-06-29 04:01:08
Windows XP Tablet Edition put tablet PCs on the map. Vista improved its handwriting recognition. Now, Windows 7 adds multi-touch. Is 2010 the year tablets earn their mainstream credentials? Well, that's up to tablet makers like Lenovo. The tablet pi...
Good Very good battery life. Multitouch gestures works. Multitouch software is neat and fun. Fast hard drive. Light compared to its rivals. Best keyboard in the business. Outdoor screen now available.
Bad Multitouch is a pricey option. Design could use an upgrade.
Bottom line Multitouch isn't for everyone, but takes absolutely nothing away from the Lenovo ThinkPad X200 Tablet's wonderful tablet experience...
80%
Laptopmag.com
Updated:
2014-06-29 04:01:08
We’ve long been fans of Lenovo’s ThinkPad X200 Series of exceptional ultraportables, having given high marks to the original X200, the low-voltage X200s, and the X200 Tablet. Now, more than a year after introducing the original X200 Tablet, Lenovo has...
Good Strong touch performance, Excellent keyboard, Long battery life, Lightweight design...
Bad No touchpad or optical drive, Somewhat bulky...
Bottom line Not only does this convertible have an excellent touchscreen, but its performance and battery life are stellar.
80%
computershopper.com
Updated:
2014-06-29 04:01:08
As we found in our testing of the Lenovo ThinkPad T400s Multi-Touch, the advanced touch-screen abilities built into the Microsoft Windows 7 operating system are a welcome convenience in a traditional clamshell notebook. But touch is absolutely essential...
Good Superb, responsive touch screen; good battery life; compact and lightweight; excellent keyboard...
Bad Pricey; no onboard optical drive; no touch pad; typical bland ThinkPad look...
Bottom line The addition of Windows 7 and a superb touch screen make the already excellent X200 Tablet even more usable...
82%