location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision E500 data projector 1600 ANSI lumens DLP SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision E500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P4941
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:28:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkVision E500 data projector 1600 ANSI lumens DLP SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 1600 ANSI lumens
  • - Lamp 2000 h
  • - SVGA (800x600) 2000:1
Warranty: Three years Rapid Replacement Service.
Long product name Lenovo ThinkVision E500 data projector 1600 ANSI lumens DLP SVGA (800x600) :
The long product name of Lenovo ThinkVision E500 data projector 1600 ANSI lumens DLP SVGA (800x600). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkVision E500, DLP, SVGA (800x600), 1600 lumens, 2000:1, 2.4kg
More>>>
Lenovo ThinkVision E500 data projector 1600 ANSI lumens DLP SVGA (800x600):
The official description of Lenovo ThinkVision E500 data projector 1600 ANSI lumens DLP SVGA (800x600) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Impress your audience with the ThinkVision E500 Projector. Small and feature-rich, it is a cost-effective solution for both business and entertainment needs. Featuring digital light processing (DLP) technology for superb image quality, the E500 is backed with an industry-leading three year limited warranty*.

Features & Benefits:

- Small and portable - at just 2.4kg (5.4 lbs), it's an excellent solution for use in a shared office environment
- Get Showing - intuitive keypads, menu displays and colour-coded connectors help you get started fast and ready to present on time
- SVGA native resolution (800x600) with support for XGA (1024x768) for versatile usage
- Shine On - your ideas are brighter than ever at 1600 lumens
- Industry-leading limited warranty - three year Rapid Replacement Service helps get you up and running quickly if a warranty repair is needed
- Digital Video Quality - experience sharp images and incredible colours from DLP technology with an outstanding 2000:1 contrast ratio
- Powerful optical zoom - manually zoom and focus to fill the screen or wall up to 5.15m/16.9ft (diagonal)
- 2000 hour lamp life - long lamp life for dependability. Having to buy lamps less often helps save money, decreasing the total cost of ownership
- Auto-sensing - avoid a long awkward pause when connecting to your PC. The E500 is calibrated and tested to pick up video signals from ThinkPad notebooks quickly so you can just connect and show
- Keep it Straight and True - levelling feet compensate when the E500 is placed on an uneven surface. Digital keystone correction helps square-up the image when projecting at an upward angle
- Remote Control with integrated Laser Pointer - point out ideas and thoughts during presentations with the laser pointer. Keypad layouts on the remote and projector console match, so you always know what button to push
- Control slide presentations using the arrow keys on the remote control
- Multiple Input Capabilities - includes all cables required to attach to a PC, DVD, VHS, and an audio source. Also supports SDTV, EDTV and HDTV formats.

Short summary description Lenovo ThinkVision E500 data projector 1600 ANSI lumens DLP SVGA (800x600):
This short summary of the Lenovo ThinkVision E500 data projector 1600 ANSI lumens DLP SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision E500, 1600 ANSI lumens, DLP, SVGA (800x600), 2000:1, 1.5 - 7 m, Lamp

Long summary description Lenovo ThinkVision E500 data projector 1600 ANSI lumens DLP SVGA (800x600):
This is an auto-generated long summary of Lenovo ThinkVision E500 data projector 1600 ANSI lumens DLP SVGA (800x600) based on the first three specs of the first five spec groups.

Lenovo ThinkVision E500. Projector brightness: 1600 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: P-VIP. Weight: 2.4 kg. Aspect ratio: 4:3, 16:9, Dimensions (WxDxH): 280 x 205 x 97 mm, Digital keystone correction: +/- 15°

Projector
Projection distance
1.5 - 7 m
Projector brightness *
1600 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
2000:1
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
P-VIP
Lamp power
200 W
Weight & dimensions
Weight *
2.4 kg
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
280 x 205 x 97 mm
Digital keystone correction
+/- 15°
I/O ports
1 x DVI-I - 29 pin DVI 1 x composite - RCA 1 x S-video - 4 PIN mini-DIN 1 x serial RS-232 1 x USB - 4 PIN USB Type B 1 x audio line-in - mini-phone 3.5mm 1 x VGA- 15 pin HD D-Sub (HD-15)