location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ANT32405 network antenna 5 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ANT32405
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANT32405-10000S
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 12:46:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR ANT32405 network antenna 5 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 dBi
  • - 2.4 - 2.5 GHz
  • - Vertical polarization
Warranty: 2-year warranty
Long product name NETGEAR ANT32405 network antenna 5 dBi :
The long product name of NETGEAR ANT32405 network antenna 5 dBi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ANT32405 - ProSafe 5 dBi 3x3 Omni-directional Antenna
More>>>
NETGEAR ANT32405 network antenna 5 dBi:
The official description of NETGEAR ANT32405 network antenna 5 dBi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Optimize WLAN Range and Power

NETGEAR's ProSafe line of antennas and accessories for 802.11b, 802.11g and 802.11n devices give you multiple options for maximizing the reach and performance of your wireless infrastructure devices. Every WLAN deployment is unique. When planning a network that incorporates wireless, varying facility sizes, construction materials, distance between transmission points and physical obstructions must be accounted for. With both directional and omni-directional antennas, indoor and outdoor options, low-loss cables, mounting hardware, and other accessories, installers can customize a wireless solution that meets the requirements of even the most challenging applications.

ProSafe 5 dBi 3x3 Omni-directional Antenna

The ANT32405 indoor 2.4 GHz antenna is for multiple-input-multiple-output wireless devices such as 802.11n access points. Using three dipole antennas, the ANT32405 supports 3x3 or 2x3 streams of traffic, as supported by the 802.11n standard. Integrated magnetics enable optimal placement of the antenna element, offering mounting capabilities on file cabinets, white boards and ceiling T-bars. Desktop and wall mounting are also possible. With an integrated 1.5 m cable, the ANT32405 can connect directly to an access point. Includes wall-mounting kit.

Short summary description NETGEAR ANT32405 network antenna 5 dBi:
This short summary of the NETGEAR ANT32405 network antenna 5 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ANT32405, 5 dBi, 2.4 - 2.5 GHz, 360°, 30°, Vertical polarization, 1 m

Long summary description NETGEAR ANT32405 network antenna 5 dBi:
This is an auto-generated long summary of NETGEAR ANT32405 network antenna 5 dBi based on the first three specs of the first five spec groups.

NETGEAR ANT32405. Antenna gain level (max): 5 dBi, Frequency band: 2.4 - 2.5 GHz, Horizontal beam width: 360°. Polarization: Vertical polarization, Cable length: 1 m. Width: 280 mm, Depth: 98 mm, Height: 28 mm

Performance
Frequency band *
2.4 - 2.5 GHz
Horizontal beam width
360°
Vertical beam width
30°
Antenna gain level (max) *
5 dBi
Features
Polarization
Vertical polarization
Features
Cable length
1 m
Weight & dimensions
Width
280 mm
Depth
98 mm
Height
28 mm
Weight
237 g
Country Distributor
United Kingdom 1 distributor(s)