location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR KIT: 2 x WNDAP350 + WMS5316 150 Mbit/s Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KIT: 2 x WNDAP350 + WMS5316
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNSKT350-100PES
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR KIT: 2 x WNDAP350 + WMS5316 150 Mbit/s Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum data transfer rate: 150 Mbit/s
  • - 128-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, PEAP, SSH, SSL/TLS, WEP, WPA, WPA2
  • - Power over Ethernet (PoE)
Warranty: Lifetime
Long product name NETGEAR KIT: 2 x WNDAP350 + WMS5316 150 Mbit/s Power over Ethernet (PoE) :
The long product name of NETGEAR KIT: 2 x WNDAP350 + WMS5316 150 Mbit/s Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KIT: 2 x WNDAP350, PoE, 2.4/5GHz, 802.11a/b/g/n, Gigabit Ethernet, 1 x RJ-45, 1 x RS-232C, 2 x SMA, WPA/WPA2, WEP, 802.1x, 12V DC, 0.56kg, Black + WMS5316
More>>>
NETGEAR KIT: 2 x WNDAP350 + WMS5316 150 Mbit/s Power over Ethernet (PoE):
The official description of NETGEAR KIT: 2 x WNDAP350 + WMS5316 150 Mbit/s Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PROSAFE® DUAL BAND WIRELESS-N ACCESS POINT
- Performance - Wireless N with Concurrent dual band operation with quality of service;
- Mobility – Up to 15x the speed and 10x the coverage of legacy products;
- Security – Full enterprise security with WAP, WPA2, 802.1x with Radius and built in rogue AP detection.

Advanced Speed and Range with Comprehensive Internet Security
- Up to 15x the speed and 10x the coverage of 802.11g networks;
- Concurrent operation in 2.4 GHz and 5 GHz radio band for maximum wireless throughput;
- Backward compatibility with 802.11a, 802.11g and 802.11b network devices;
- Security features include WPA, WPA2, rogue AP detection and 802.1x with RADIUS support;
- Support for 802.3af PoE for optimal placement of access point.

Features:
- Up to 15x the speed and 10x the coverage of 802.11a, 802.11g networks;
- Operation in 5 GHz radio band to avoid interference from 802.11b or 802.11g network devices;
- Concurrent operation in 2.4 GHz and 5 GHz radio band;
- Backward compatibility with 802.11a, 802.11g and 802.11b network devices;
- Integrated 802.3af PoE eliminates extra cables and enables optimal placement of the access point;
- Comprehensive SNMP functionality for advanced network management;
- Deploy wireless coverage over large areas with point-to-point and point-to-multipoint bridging via Wireless Distribution System (WDS);
- Security features include WPA, WPA2, rogue AP detection and 802.1x with RADIUS support;
- Plenum-rated for safe and convenient placement above drop-down ceilings;
- Metal case includes Kensington lock slot for anti-theft;
- Internal antennas factory-optimized for maximum RF performance;
- Antenna take-offs enable optional accessory antenna attachment for 2.4 GHz operations;
- Lifetime hardware warranty.

Short summary description NETGEAR KIT: 2 x WNDAP350 + WMS5316 150 Mbit/s Power over Ethernet (PoE):
This short summary of the NETGEAR KIT: 2 x WNDAP350 + WMS5316 150 Mbit/s Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR KIT: 2 x WNDAP350 + WMS5316, 150 Mbit/s, 10,100 Mbit/s, 10/100Base-T(X), 128-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, PEAP, SSH, SSL/TLS, WEP, WPA, WPA2, SNMP, MIBI, MIBII, 802.11 MIB, Telnet, 12.8 W

Long summary description NETGEAR KIT: 2 x WNDAP350 + WMS5316 150 Mbit/s Power over Ethernet (PoE):
This is an auto-generated long summary of NETGEAR KIT: 2 x WNDAP350 + WMS5316 150 Mbit/s Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

NETGEAR KIT: 2 x WNDAP350 + WMS5316. Maximum data transfer rate: 150 Mbit/s, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, PEAP, SSH, SSL/TLS, WEP, WPA, WPA2. Management protocols: SNMP, MIBI, MIBII, 802.11 MIB, Telnet. Power consumption (typical): 12.8 W. LED indicators: LAN, Link, Power, Yes

Features
Maximum data transfer rate *
150 Mbit/s
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Security
Security algorithms *
128-bit WEP, 64-bit WEP, 802.1x RADIUS, EAP, EAP-TLS, EAP-TTLS, PEAP, SSH, SSL/TLS, WEP, WPA, WPA2
MAC address filtering
Yes
Protocols
Management protocols
SNMP, MIBI, MIBII, 802.11 MIB, Telnet
Management features
Web-based management
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
DC-in jack
Yes
Power
Power over Ethernet (PoE) *
Yes
Output power description
12V DC, 1A
Power consumption (typical)
12.8 W
Design
LED indicators
LAN, Link, Power, Yes
Internal
No
Antenna
Antenna connector type
SMA
Weight & dimensions
Dimensions (WxDxH)
32 x 190 x 124 mm
Weight
560 g
Packaging content
AC adapter included
Yes
Other features
Supported data transfer rates
11/54Mbit/s
Compliance industry standards
IEEE 802.11a/b/g/n, IEEE 802.3, IEEE 802.3u, IEEE 802.3af
Wireless technology
802.11a/b/g/n
Networking features
Fast Ethernet
Power LED
Yes
Frequency range
2.4/5GHz
Brand Image Product code Product Stock Price from
NETGEAR WMS5316-100EUS wireless access point 300 Mbit/s NETGEAR WMS5316-100EUS wireless access point 300 Mbit/s
(show image)
WMS5316-100EUS WMS5316-100EUS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)