location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Comfort (Black) mouse RF Wireless Optical

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Comfort (Black) Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FQ422AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420275374 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 271174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2011
Product end of life date
data sheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Wireless Comfort (Black) mouse RF Wireless Optical
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical Black
  • - RF Wireless
  • - Buttons quantity: 2
  • - AA
Warranty: 2 years.
Long product name HP Wireless Comfort (Black) mouse RF Wireless Optical :
The long product name of HP Wireless Comfort (Black) mouse RF Wireless Optical. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Comfort (Black) Mouse
More>>>
HP Wireless Comfort (Black) mouse RF Wireless Optical:
The official description of HP Wireless Comfort (Black) mouse RF Wireless Optical as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The piano black finish, blue LED and contoured edges give this mouse a distinctive high-tech style
- The rubber material on both sides gives you enhanced control and a comfortable feel while the symmetric design suits both left- and right-hand users
- No wires to tangle or limit movement. The small receiver installs effortlessly and helps to eliminate clutter. The integrated on/off button allows you to conserve battery power
- The high-precision sensor provides precise, smooth and responsive tracking. The Teflon feet give the mouse accuracy and progressive speed. Two programmable buttons allow you to launch applications, control volume, navigate and launch websites
- A four-way tilt scroll wheel allows you to navigate right and left in addition to up and down. The smooth wheel and scrolling design has been optimised to provide both soft touch and speed

Short summary description HP Wireless Comfort (Black) mouse RF Wireless Optical:
This short summary of the HP Wireless Comfort (Black) mouse RF Wireless Optical data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Comfort (Black) Mouse, Optical, RF Wireless, Black

Long summary description HP Wireless Comfort (Black) mouse RF Wireless Optical:
This is an auto-generated long summary of HP Wireless Comfort (Black) mouse RF Wireless Optical based on the first three specs of the first five spec groups.

HP Wireless Comfort (Black) Mouse. Movement detection technology: Optical, Device interface: RF Wireless, Buttons quantity: 2. Product colour: Black

Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
2
Design
Product colour *
Black
Power
Battery type
AA
Weight & dimensions
Weight
69 g
Receiver weight
5 g
Packaging data
Package weight
347 g
Other features
Compatible operating systems
Microsoft Windows XP/Vista
Minimum system requirements
Available USB port; CD-Rom Drive; Compatible with Microsoft Windows XP/Vista; Compatible with HP PCs and non-HP PCs
Mouse dimensions (WxDxH)
111.23 x 65.6 x 36.93 mm
Receiver dimensions (WxDxH)
50.22 x 15.6 x 6.5 mm
Package dimensions (WxDxH)
200 x 65 x 240 mm
Logistics data
Country of origin
China