location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ap ap5000 440 2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ap
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ap5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ap5000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BM914AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631000779 show
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 240551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Nov 2010
Product end of life date
Bullet Points HP ap ap5000 440 2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38.1 cm (15")
  • - Touchscreen
  • - Intel® Celeron® 2 GHz 0.5 MB
  • - DDR2 2 GB
  • - 130 W
Warranty: Protected by HP Services, including a 3-3-3 standarddelivering 3 years of parts and 3 year of both labour and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply
Long product name HP ap ap5000 440 2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen :
The long product name of HP ap ap5000 440 2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ap5000 All-in-One Point of Sale System (ENERGY STAR)
More>>>
HP ap ap5000 440 2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen:
The official description of HP ap ap5000 440 2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP ap5000 All-in-One POS System offers easy implementation within your existing retail ecosystem, is available with your choice of OS and Intel® processor, and is backed by a three-year standard limited warranty.

Eliminate the guesswork

• Everything you need to get started, in an all-in-one form factor, is in the box: the CPU, a 38,1 cm (15") diagonal resistive touchscreen display, magnetic stripe reader, and two-line customer facing display.


Customized, worry-free hardware

• Once you’re up and running, you shouldn’t spend any time thinking about your POS hardware. Choose from pre-defined configurations of memory, Intel processor, and storage, including a Solid State Drive option.


Ruggedized for retail

• The durable steel chassis has been tested to withstand the prolonged wear and tear typical in retail. The touchscreen display is liquid- and dust-resistant. Use fingertips, fingernails, a stylus or credit card edge.

Short summary description HP ap ap5000 440 2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen:
This short summary of the HP ap ap5000 440 2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen data-sheet is auto-generated and uses the product title and the first six key specs.

HP ap ap5000, 38.1 cm (15"), 1024 x 768 pixels, Intel® Celeron®, 2 GHz, 0.5 MB, 800 MHz

Long summary description HP ap ap5000 440 2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen:
This is an auto-generated long summary of HP ap ap5000 440 2 GHz 38.1 cm (15") 1024 x 768 pixels Touchscreen based on the first three specs of the first five spec groups.

HP ap ap5000. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Processor family: Intel® Celeron®, Processor frequency: 2 GHz, Processor cache: 0.5 MB. Internal memory: 2 GB, Internal memory type: DDR2, Maximum internal memory: 4 GB. HDD capacity: 160 GB, HDD speed: 7200 RPM. Graphics card manufacturer: Intel, Graphics card: GMA 3000

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Touchscreen *
Yes
Processor
Processor family *
Intel® Celeron®
Processor model *
440
Processor frequency
2 GHz
Processor cache
0.5 MB
Processor front side bus
800 MHz
Motherboard chipset
Intel® Q965 Express
Memory
Internal memory *
2 GB
Internal memory type
DDR2
Maximum internal memory
4 GB
Memory clock speed
800 MHz
Storage
HDD capacity
160 GB
HDD speed
7200 RPM
Storage drive type
SATA
Graphics
Graphics card manufacturer
Intel
Graphics card
GMA 3000
Multimedia
Audio system
HD
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity
5
VGA (D-Sub) ports quantity
1
Line-out
Yes
Parallel ports quantity
1
RS-232 ports
3
PS/2 ports quantity
1
DC-in jack
Yes
Software
Operating system installed *
Windows XP Professional
Power
Power supply
130 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating temperature (T-T)
50 - 104 °F
Ergonomics
Internal drive bays
2x 2.5"
Weight & dimensions
Weight
11.1 kg
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Other features
Dimensions (WxDxH)
352 x 482 x 436 mm
Memory slots
2x DIMM
Power requirements
90 - 260V
Power supply type
AC
Networking features
Gigabit Ethernet