location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart Carrying Case for Compact Printers equipment case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart Carrying Case for Compact Printers
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6410A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780010932 show
Category:
Cases for storing pieces of equipment such as cameras, laptops, tripods.
Equipment Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 21:52:16
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP Photosmart Carrying Case for Compact Printers equipment case :
The long product name of HP Photosmart Carrying Case for Compact Printers equipment case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart Carrying Case for Compact Printers
More>>>
HP Photosmart Carrying Case for Compact Printers equipment case:
The official description of HP Photosmart Carrying Case for Compact Printers equipment case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The lightweight, durable HP Photosmart Carrying Case holds and protects everything needed for hassle-free printing on the go.

Short summary description HP Photosmart Carrying Case for Compact Printers equipment case:
This short summary of the HP Photosmart Carrying Case for Compact Printers equipment case data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart Carrying Case for Compact Printers, Nylon, 610 g

Long summary description HP Photosmart Carrying Case for Compact Printers equipment case:
This is an auto-generated long summary of HP Photosmart Carrying Case for Compact Printers equipment case based on the first three specs of the first five spec groups.

HP Photosmart Carrying Case for Compact Printers. Material: Nylon. Weight: 610 g

Features
Material *
Nylon
Weight & dimensions
Width
280 mm
Depth
190 mm
Height
170 mm
Weight
610 g
Product dimensions when open (LxWxD)
27.9 cm (11")
Packaging data
Package weight
610 g
Logistics data
Pallet gross weight
91 kg
Products per pallet
144 pc(s)
Other features
Package dimensions (W x D x H)
279.4 x 190.5 x 170.2 mm (11 x 7.5 x 6.7")
Package dimensions (WxDxH)
280 x 190 x 170 mm
Other features
Package weight (imperial)
0.608 kg (1.34 lbs)
Weight (imperial)
0.608 kg (1.34 lbs)
Case or master carton dimensions (W x D x H)
15.3 x 13.8 x 11.6 mm
Case or master carton quantity
4 pc(s)
Maximum dimensions (W x D x H)
280 x 190 x 170 mm
Master (outer) cases per pallet
9 pc(s)
Layers per pallet
4 pc(s)
Pallet dimensions (W x D x H) (imperial)
1168.4 x 1066.8 x 1320.8 mm (46 x 42 x 52")
Pallet dimensions (W x D x H)
1167 x 1066 x 1321 mm
Pallet weight (imperial)
108.9 kg (240 lbs)
Size (imperial)
27.9 cm (11")