location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart A646 inkjet printer Colour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart A646
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC001A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962141731 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:16:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 Jan 2011
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Photosmart A646 inkjet printer Colour
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Colour
  • - Printing colours: Cyan, Magenta, Yellow
  • - USB port Bluetooth
Long product name HP Photosmart A646 inkjet printer Colour :
The long product name of HP Photosmart A646 inkjet printer Colour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

13 x 18 cm, 280 g/m², USB 2.0, 64 MB, 3.45" Touch
More>>>
HP Photosmart A646 inkjet printer Colour:
The official description of HP Photosmart A646 inkjet printer Colour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Photosmart A646 Compact Printer with Bluetooth, HP 110 Tri-colour Ink Cartridge (introductory cartridge), 13 x 18 cm photo media kit, set-up guide, warranty booklet, power supply and cord

Print, personalise and share your photos with this easy-to-use compact printer – complete with extra-large HP TouchSmart screen. Print full size 13 x 18 cm photos from memory card, from your PC or direct from Bluetooth®-enabled mobile phones

Short summary description HP Photosmart A646 inkjet printer Colour:
This short summary of the HP Photosmart A646 inkjet printer Colour data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart A646, Colour, 1, Black, Grey

Long summary description HP Photosmart A646 inkjet printer Colour:
This is an auto-generated long summary of HP Photosmart A646 inkjet printer Colour based on the first three specs of the first five spec groups.

HP Photosmart A646. Colour, Number of print cartridges: 1. Product colour: Black, Grey

Features
Page description languages *
PCL 3
Printing colours *
Cyan, Magenta, Yellow
Colour *
Yes
Number of print cartridges *
1
Input & output capacity
Total input capacity *
20 sheets
Total output capacity *
20 sheets
Paper handling
Paper tray media types *
Photo paper
Photo paper sizes
10x15, 13x18 cm
Photo paper sizes (imperial)
10x15, 13x18"
Ports & interfaces
USB port *
Yes
PictBridge
Yes
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Bluetooth
Yes
Performance
Internal memory *
64 MB
Design
Market positioning *
Home & office
Product colour *
Black, Grey
Built-in display *
Yes
Display diagonal
8.76 cm (3.45")
Touchscreen
Yes
Design
Control type
Touch
Power
Power consumption (printing) *
11 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-30 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
252 mm
Depth
117 mm
Height
134 mm
Weight
1.35 kg
Packaging data
Package width
300 mm
Package depth
165 mm
Package height
203 mm
Package weight
2.37 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:19:40
Uk has collected 19 expert reviews for HP Photosmart A646 inkjet printer Colour and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
reviewed.com
Updated:
2017-03-01 08:19:40
If you're looking for a small printer that can handle most of your on-the-fly photo printing needs with notably good performance, look no further than the HP Photosmart A646. While it doesn't print on the wide range of media that a pro photo printer can...
Bottom line Sections...
80%
macworld.co.uk
Updated:
2017-03-01 08:19:40
The HP Photosmart A646 compact photo printer offers a few surprising features for its mid-range price. Most snapshot printers take just one size of media, but the A646 accepts three: 4 x 6in (the size of our test photos), 4 x 12in (panoramic), and 5 x...
Good Accepts three photo sizes: 4 x 6in, 4 x 12in and 5 x 7in; good photo enhancement features via LCD including Pet-eye...
Bad No optional battery pack; orange flesh tones Min specs: Compact photo printer, colour inkjet; 252x117x134mm; 1.1kg; HP Thermal Inkjet; 3.5in preview screen, touchscreen; USB, Bluetooth, PictBridge; Borderless printing, red eye reduction; 64MB RAM; support...
80%
techadvisor.co.uk
Updated:
2017-03-01 08:19:40
Product Code: CC001A#BEF The HP Photosmart A646 Compact Photo Printer offers a few surprising features for its midrange price. The HP Photosmart A646 has some impressive features. Most snapshot printers take only one size of media, but the Photosmar...
Bottom line Is the HP Photosmart A646 the snapshot printer for you? Weigh the trade-offs. It falls a little short on flesh tones and ink costs. On the other hand, it lets you print on more sizes of paper than the competition, and it offers lots of fun, on-board e...
80%
about.com
Updated:
2017-03-01 08:19:40
The Bottom LineThe HP Photosmart A646 photo printer is a handy, compact printer that is easy to set up to print from Bluetooth. Its large touchscreen makes viewing and printing pictures easy, and it takes advantage of that large touchscreen by offering...
Good Large touch screen, Lightweight and portable...
Bad No battery, Single ink cartridge good for 50 prints before replacing...
Bottom line The HP Photosmart A646 photo printer is a handy, compact printer that is easy to set up to print from Bluetooth. Its large touchscreen makes viewing and printing pictures easy, and it takes advantage of that large touchscreen by offering editing and ef...
80%
consumersearch.com
Updated:
2017-03-01 08:19:40
Reviewers say the chief advantage of the HP Photosmart A646 is its versatility. Unlike most compact photo printers, it can produce not only 4-by-6-inch snapshots but also 4-by-8's, 5-by-7's and 4-by-12 panoramas. It also offers a variety of editing opt...
Good Variety of photo sizes, Variety of editing options, Large touch screen, Good connectivity...
Bad Soso print quality, Slow print speed, High cost per print, No battery option, Glitchridden software...
0%
toptenreviews.com
Updated:
2017-03-01 08:19:40
Those looking to get a printer that does one thing and can do it well will be pleased with the HP Photosmart A646 photo printer. At only 2.4 pounds, 9.9 inches wide and a depth of 5.3 inches this little printer can fit only any desk no matter how small...
Good This printer is lightweight and features an extra large touchscreen...
Bad The touchscreen is not always responsive and can be difficult to use.
Bottom line If you are looking to print more than one size with high-quality, the HP Photosmart A646 is worthy of your consideration...
75%
pcworld.com_techhive.com
Updated:
2017-03-01 08:19:40
The HP Photosmart A646 Compact Photo Printer offers a few surprising features for its midrange price ($150 as of 11/11/09). Compared with the Epson PictureMate Charm, which costs the same, the Photosmart A646 offers more versatility, but it falls sligh...
Good Color touchscreen LCD, Versatile paper handling; editing options...
Bad Orangey flesh tones, No battery option...
Bottom line The wide variety of paper sizes and editing options available on the A646 may make up for a few other shortcomings...
60%
computershopper.com
Updated:
2017-03-01 08:19:40
At first glance, the HP Photosmart A646 Compact Photo Printer is an endearing little inkjet. The packaging, which consists solely of a cardboard wraparound over a stylish black carrying case (made from recycled plastic), is both minimal an...
Good Charming case; responsive touch screen; simple controls via built-in menus...
Bad Inaccurate color when printing from SD-card slot; slow; consumables are expensive; some install glitches in our tests...
Bottom line Although the exterior and the case are cleverly designed, this snapshot printer offers no price or performance advantage over the competition...
62%
smartcomputing.com
Updated:
2017-03-01 08:19:40
With the proliferation of online and local photomats that make it easy to print your digital photos, buying a photo printer isn’t the no-brainer it used to be. It’s not always about the lowest cost per print anymore, it’s about convenience, control, an...
0%
pcmag.com
Updated:
2017-03-01 08:19:40
HP has a good track record with its compact photo printers, so I was expecting that this year's model, the HP Photosmart A646 Compact Printer ($149.99 direct), would probably stand out as a winner. The reality, unfortunately, doesn't quite live up t...
Good Touch screen with generally well-designed menus. Prints 5-by-7s, 4-by-6s, and panoramas up to 4 by 12 inches.
Bad Speed is acceptable but slow. Messages on the printer LCD and the approach to printing from a computer can be confusing.
Bottom line The HP Photosmart A646 Compact Printer is a worthy successor to the Editors' Choice A636 in many ways, but it falters badly on ease of use...
70%
macworld.com
Updated:
2017-03-01 08:19:40
Snapshot printers make for an attractive holiday present. Both Epson’s PictureMate Charm PM 225 and HP’s Photosmart A646 cost roughly the same, but which would better suit your needs? People who read this also read: Recent Digital Photo Posts Video: Up...
0%
macworld.com
Updated:
2017-03-01 08:19:40
HP’s Photosmart A646 compact photo printer offers a few surprising features for its midrange price. Compared with Epson’s PictureMate Charm PM 225 (), which costs the same, the Photosmart A646 offers more versatility, but it falls slightly short in spe...
Good Color touchscreen LCD; versatile paper handling; editing options.
Bad No battery option; orangey flesh tones.
Bottom line Is the HP Photosmart A646 the snapshot printer for you? Weigh the trade-offs. It falls a little short on flesh tones and ink costs. On the other hand, it lets you print on more sizes of paper than the competition, and it offers lots of fun, on-board e...
60%
wired.com
Updated:
2017-03-01 08:19:40
Amazon Kindle 2 Kodak Zi8 Pocket Video Camera MSI Wind U110 ECO Netbook Kerchoonz K-Box Speaker MiMo 710S Monitor Verizon MiFi 2200 Portable Hot Spot Motorola MOTOROKR S305 Bluetooth Headphones HP Photosmart A646 Compact Photo Printer HTC T-Mobile myT...
Good Surprisingly sharp, vivid print quality for such a petite package. A lobotomized hamster could set this thing up. Reasonably agile touchscreen for purikurastyle doodles. Bluetooth, SD slot cut the cords.
Bad No battery, so be on the lookout for outlets "in the field." Prints only on pricey photo paper.
70%