location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech G1 Optical mouse USB Type-A + PS/2 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G1 Optical Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931495-0914
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2022 11:29:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech G1 Optical mouse USB Type-A + PS/2 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 800 DPI
  • - USB Type-A + PS/2
  • - Buttons quantity: 2
Long product name Logitech G1 Optical mouse USB Type-A + PS/2 800 DPI :
The long product name of Logitech G1 Optical mouse USB Type-A + PS/2 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G1 Optical Mouse
More>>>
Logitech G1 Optical mouse USB Type-A + PS/2 800 DPI:
The official description of Logitech G1 Optical mouse USB Type-A + PS/2 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Based on the technology that powered the best-selling Logitech™ MX 510 Performance Optical Mouse, the Logitech™ G1 Optical Mouse is ideal for gamers and PC power users alike. This lightweight, ambidextrous mouse captures 5.8 megapixels of surface detail per second on a 12-bit data path (typical mice use 8-bit data paths) to deliver lag-free performance and up to 15 Gs of instant acceleration. The G1 Optical Mouse is plug-and- play, working immediately when plugged into the USB port on a desktop or notebook PC.

Make pixel-precise moves. High resolution 800 dpi MX optical engine processes an astonishing 5.8 megapixels per second for best-in-class performance and tracking.
Accelerate instantly. Full-speed corded USB connection is 8x faster than conventional mice, to deliver blazing speed and instant acceleration.
Forget sticky workarounds. Durable Teflon® feet give the smooth glide you want in a gaming mouse.
Ambidextrous for a comfortable fit for either right- or left-handers.
Designed for endurance. Built to withstand the physical demands of hardcore gamers.

Short summary description Logitech G1 Optical mouse USB Type-A + PS/2 800 DPI:
This short summary of the Logitech G1 Optical mouse USB Type-A + PS/2 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech G1 Optical Mouse, Optical, USB Type-A + PS/2, 800 DPI

Long summary description Logitech G1 Optical mouse USB Type-A + PS/2 800 DPI:
This is an auto-generated long summary of Logitech G1 Optical mouse USB Type-A + PS/2 800 DPI based on the first three specs of the first five spec groups.

Logitech G1 Optical Mouse. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 800 DPI, Buttons quantity: 2

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Movement resolution *
800 DPI
Buttons quantity *
2
Weight & dimensions
Weight
80 g
Other features
Compatible operating systems
Windows 98, 2000, Me, XP Mac OS 10.1.2
Recommended system requirements
USB / PS/2
Brand Image Product code Product Stock Price from
Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI
(show image)
931566-0914 Cordless Optical Notebook Mouse V270 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Optical LX5 Dark Silver mouse RF Wireless Logitech Cordless Optical LX5 Dark Silver mouse RF Wireless
(show image)
931452-0914 Cordless Optical Mouse LX5 Dark Silver 0.00
(excl. VAT)
0 (incl. VAT)
Logitech UltraX Optical mouse USB Type-A + PS/2 400 DPI Logitech UltraX Optical mouse USB Type-A + PS/2 400 DPI
(show image)
931157-0600 B85 UltraX Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech OEM B85 UltraX Optical 4Btn 10pk mouse USB Type-A + PS/2 400 DPI Logitech OEM B85 UltraX Optical 4Btn 10pk mouse USB Type-A + PS/2 400 DPI
(show image)
931157-0600?KIT OEM B85 UltraX Optical Mouse 4Btn 10pk 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)