location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Optical Notebook Mouse V270
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
931566-0914
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Apr 2019 14:13:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 1000 DPI
  • - Bluetooth 9 m
  • - Buttons quantity: 3
  • - 2 AA
Long product name Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI :
The long product name of Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V270 Cordless Optical Notebook Mouse for Bluetooth
More>>>
Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI:
The official description of Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

No receiver needed! Instantly connect the Logitech® V270 Cordless Optical Notebook Mouse for Bluetooth® to your laptop enabled with Bluetooth® wireless technology, without the hassle of cords or receivers.

No receiver needed
Instantly connects to notebooks enabled with Bluetooth wireless technology, without the hassle of cords or receivers. Extended 30-ft. cordless range.

Designed for the business traveler
More comfortable than a touchpad. Instant-on performance for maximum productivity on the road.

Smart power management
Long battery life, on/off switch, and power-saving modes keep you going. A low-battery indicator light eliminates surprises.

Precision optical performance
1000-dpi optical sensor technology for incredibly smooth, precise tracking.

Convenient carrying case
Comes with its own pouch for easy storage.

The Logitech V270 Cordless Optical Notebook Mouse for Bluetooth works without a receiver for the ultimate in hassle-free mobility. It instantly connects to notebooks enabled with Bluetooth wireless technology, providing up to 30 feet of cordless range. Power-saving sleep modes, a low-battery indicator light, and an on/off switch let you manage power wisely. A 1000-dpi optical sensor offers incredibly smooth, precise tracking for maximum productivity while traveling.

Short summary description Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI:
This short summary of the Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Optical Notebook Mouse V270, Optical, Bluetooth, 1000 DPI

Long summary description Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI:
This is an auto-generated long summary of Logitech Cordless Optical Notebook V270 mouse Bluetooth 1000 DPI based on the first three specs of the first five spec groups.

Logitech Cordless Optical Notebook Mouse V270. Movement detection technology: Optical, Device interface: Bluetooth, Movement resolution: 1000 DPI, Buttons quantity: 3

Mouse
Device interface *
Bluetooth
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Scroll
Yes
Buttons quantity *
3
Ergonomics
Wireless range
9 m
Power
Number of batteries supported
2
Battery type
AA
System requirements
Mac operating systems supported
Yes
Packaging data
Bundled software
Broadcom/Widcomm Bluetooth BTW 1.4.2.21
Other features
Compatible operating systems
Windows 2000 / XP Mac OS X 10.2.8+
Minimum system requirements
CD-ROM
Brand Image Product code Product Stock Price from
Logitech G5 Laser mouse USB Type-A Logitech G5 Laser mouse USB Type-A
(show image)
931562-0403 G5 Laser Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G5 Laser mouse USB Type-A Logitech G5 Laser mouse USB Type-A
(show image)
931376-0403 G5 Laser Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G5 Laser mouse USB Type-A Logitech G5 Laser mouse USB Type-A
(show image)
931562-0914 G5 Laser Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G1 Optical mouse USB Type-A + PS/2 800 DPI Logitech G1 Optical mouse USB Type-A + PS/2 800 DPI
(show image)
931495-0914 G1 Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Optical LX5 Dark Silver mouse RF Wireless Logitech Cordless Optical LX5 Dark Silver mouse RF Wireless
(show image)
931452-0914 Cordless Optical Mouse LX5 Dark Silver 0.00
(excl. VAT)
0 (incl. VAT)
Logitech UltraX Optical mouse USB Type-A + PS/2 400 DPI Logitech UltraX Optical mouse USB Type-A + PS/2 400 DPI
(show image)
931157-0600 B85 UltraX Optical Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech OEM WHEEL CLASSIC mouse PS/2 Opto-mechanical Logitech OEM WHEEL CLASSIC mouse PS/2 Opto-mechanical
(show image)
953560-1600 OEM MOUSE WHEEL CLASSIC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)