location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerVault MD3820f disk array 14.4 TB Rack (2U) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerVault
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
MD3800f
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MD3820f
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3820-2806
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063982806
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PowerVault MD3820f disk array 14.4 TB Rack (2U) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (2U) Silver
  • - HDD Storage drives installed 14.4 TB
  • - Hot-swap drive bays
  • - 600 W
Warranty: 3 Years Next Business Day
Long product name DELL PowerVault MD3820f disk array 14.4 TB Rack (2U) Silver :
The long product name of DELL PowerVault MD3820f disk array 14.4 TB Rack (2U) Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Chassis 24x 2.5", 12x 1.2TB HDD, Dual 16Gb Fibre Channel, Redundant 600W
More>>>
DELL PowerVault MD3820f disk array 14.4 TB Rack (2U) Silver:
The official description of DELL PowerVault MD3820f disk array 14.4 TB Rack (2U) Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Introducing 16Gb Fibre Channel Technology that delivers high-performance and high-capacity storage
Consolidate your Fibre Channel storage with the PowerVault MD3 Fibre Channel array series. The arrays are ideal for entry-level storage consolidation that requires high availability, high performance and business continuity without sacrificing ease of use and reliability. Featuring the next generation of high-performance 16Gb Fibre Channel models, the MD3 arrays are designed for versatility, supporting a range of drive types, premium software features and a choice of 2U or high-density 4U chassis.

Get affordable enterprise-level performance
Take advantage of the enhanced features offered on all PowerVault MD3 Fibre Channel arrays, including the latest 16Gb models.
- Improved performance: Get up to 2x performance with the new 16Gb FC array11
- Controller options: Have 16GB total cache12 for maximized throughput
- Dynamic Disk Pools: Improved DDP functionality that supports 20 disk pools, and can support up to 120 SSDs
- Multi-protocol connectivity from the host: Get 16Gb FC and 12Gb SAS connectivity
- Thin Provisioning: Allows allocating and consuming physical storage capacity as needed in disk pools
- SSD Cache: Increases execution speed of applications by caching previously read data (available with High Performance tier only)
- vStorage APIs for Array Integration (VAAI) support: Allows integration of array commands with VMware in the host environment
- Try and Buy: Allows 90-day trial software licenses for specific software to determine what premium features suit your environment

Protect your data
Keep your valuable information safe with these additional PowerVault options:

Remote Replication: Replicate data to any global location that includes mirroring thin provisioned pools
Snapshots: Easily recover files after accidental deletion or alteration with point-in-time copies of data.
Virtual Disk Copy (VDC): Enable quick and seamless virtual disk relocation and disk-based backup and recovery with a full, replicated copy of source data.
Self-encrypting drives (SEDs): Render data useless to unauthorized users with drive-level encryption, even if the drive has been removed from the enclosure.
Instant Secure Erase: Permanently and securely remove data when SEDs are repurposed or decommissioned.

Spend less managing your data
The PowerVault MD3 Fibre Channel array series brings affordability to primary storage and allows you to add capacity and software as needed. It keeps your storage directly attached to your data infrastructure and is compatible with Microsoft® Hyper-V®, Citrix® XenServer® and VMware® ESX. In addition, the MD-series storage arrays support vSphere® Storage APIs for Storage Awareness (VASA).
Simplify physical and virtual resource management with MD Storage Manager and PowerVault VMware vCenter™ Plug-In 5.0.

MD Storage Manager
With wizard-based array configuration and single-pane management, MD Storage Manager can alert you to problems and launch its recovery guru to automatically help troubleshoot and resolve issues.

VMware vCenter Plug-In 5.0
Monitor, manage, provision and optimize storage for performance and availability across your virtual infrastructure. You can also implement Storage Replication Adapters (SRA) to simplify management of disaster recovery with centralized recovery plans and VASA to create profiles that map to volumes and virtual machines.

Short summary description DELL PowerVault MD3820f disk array 14.4 TB Rack (2U) Silver:
This short summary of the DELL PowerVault MD3820f disk array 14.4 TB Rack (2U) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerVault MD3820f, 14.4 TB, HDD, Serial Attached SCSI (SAS), 2.5", Rack (2U), Silver

Long summary description DELL PowerVault MD3820f disk array 14.4 TB Rack (2U) Silver:
This is an auto-generated long summary of DELL PowerVault MD3820f disk array 14.4 TB Rack (2U) Silver based on the first three specs of the first five spec groups.

DELL PowerVault MD3820f. Total installed storage capacity: 14.4 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5". Chassis type: Rack (2U). Number of storage drives supported: 24, Supported storage drive types: HDD & SSD. Width: 446.3 mm, Depth: 561 mm, Height: 86.8 mm. Product colour: Silver

Overview
Overview

Introducing 16Gb Fibre Channel Technology that delivers high-performance and high-capacity storage
Consolidate your Fibre Channel storage with the PowerVault MD3 Fibre Channel array series. The arrays are ideal for entry-level storage consolidation that requires high availability, high performance and business continuity without sacrificing ease of use and reliability. Featuring the next generation of high-performance 16Gb Fibre Channel models, the MD3 arrays are designed for versatility, supporting a range of drive types, premium software features and a choice of 2U or high-density 4U chassis.

Protect your data
Protect your data

Keep your valuable information safe with these additional PowerVault options:

Remote Replication: Replicate data to any global location that includes mirroring thin provisioned pools
Snapshots: Easily recover files after accidental deletion or alteration with point-in-time copies of data.
Virtual Disk Copy (VDC): Enable quick and seamless virtual disk relocation and disk-based backup and recovery with a full, replicated copy of source data.
Self-encrypting drives (SEDs): Render data useless to unauthorized users with drive-level encryption, even if the drive has been removed from the enclosure.
Instant Secure Erase: Permanently and securely remove data when SEDs are repurposed or decommissioned.

MD Storage Manager
MD Storage Manager

With wizard-based array configuration and single-pane management, MD Storage Manager can alert you to problems and launch its recovery guru to automatically help troubleshoot and resolve issues.

VMware vCenter Plug-In 5.0
VMware vCenter Plug-In 5.0

Monitor, manage, provision and optimize storage for performance and availability across your virtual infrastructure. You can also implement Storage Replication Adapters (SRA) to simplify management of disaster recovery with centralized recovery plans and VASA to create profiles that map to volumes and virtual machines.

ProSupport Enterprise Suite
ProSupport Enterprise Suite

Gain the freedom to focus on your business transformation with the support expertise and insights Dell EMC is known for across the globe. Choose the right support based on the criticality of specific systems with available automated predictive analysis, collaborative third-party assistance and service account management.

ProDeploy
ProDeploy

ProDeploy Enterprise Suite helps you get more out of technology starting on day one. Trust Dell EMC experts to lead deployments from basic hardware installations through planning, configuration and complex integrations. Our complete suite of deployment services and professional certifications helps you achieve business outcomes today and tomorrow.

Training
Training

Education Services offers an expansive suite of training services with multiple delivery methods, including instructor-led, self-paced online and virtual instructor-led training. With comprehensive and flexible training programs, we make it easy to ensure your staff has the skills they need to successfully manage and utilize your new technology to its full potential.

Consulting
Consulting

Consulting services give expert guidance to help you grow, optimize and transform your IT environment at your own pace and budget. We employ a broad range of certified consultants and engineers, backed by program management teams, who can deliver deep technical expertise. We give you the confidence that your project will be done right and on time.

Storage
Storage drives installed *
Yes
Installed storage drive type *
HDD
Number of storage drives installed *
12
Total installed storage capacity *
14.4 TB
Supported storage drive types *
HDD & SSD
Number of storage drives supported *
24
Maximum supported storage capacity *
48 TB
Storage drive capacity
1.2 GB
Storage drive interface
Serial Attached SCSI (SAS)
Storage drive size
2.5"
RAID levels
0, 1, 5, 6, 10
Data transfer rate
16 Gbit/s
Hot-swap drive bays
Yes
HDD speed
10000 RPM
Ports & interfaces
Fibre Channel
Yes
Host ports
2
Design
Chassis type *
Rack (2U)
Design
Product colour
Silver
Power
Power supply unit (PSU) capacity
600 W
Number of power supply units
2
Redundant power supply (RPS) support
Yes
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
446.3 mm
Depth
561 mm
Height
86.8 mm
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 12192 m
Other features
Dell E-Value Code
PVMD382001
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer DELL PowerVault MD3820f disk array 14.4 TB Rack (2U) Silver:
Disclaimer

Actual configuration might differ from illustration