location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 0K480 InfiniBand/fibre optic cable 10 m 2x LC Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0K480
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470-AAUO show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184329917 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:26:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 0K480 InfiniBand/fibre optic cable 10 m 2x LC Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10 m
  • - 2x LC Male
  • - 2x LC Male
  • - Multi-mode
  • - Orange
Warranty: Inherit the warranty of the Dell system OR one year hardware warranty
Long product name DELL 0K480 InfiniBand/fibre optic cable 10 m 2x LC Orange :
The long product name of DELL 0K480 InfiniBand/fibre optic cable 10 m 2x LC Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 x LC / 2 x LC, 10m
More>>>
DELL 0K480 InfiniBand/fibre optic cable 10 m 2x LC Orange:
The official description of DELL 0K480 InfiniBand/fibre optic cable 10 m 2x LC Orange as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Dell Networking Fiber Optic Cable is used to link your fiber networking devices for high-speed, long-distance connectivity. This 10 m cable features an LC connector at one end and LC connector at the other end.

Short summary description DELL 0K480 InfiniBand/fibre optic cable 10 m 2x LC Orange:
This short summary of the DELL 0K480 InfiniBand/fibre optic cable 10 m 2x LC Orange data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 0K480, 10 m, 2x LC, 2x LC

Long summary description DELL 0K480 InfiniBand/fibre optic cable 10 m 2x LC Orange:
This is an auto-generated long summary of DELL 0K480 InfiniBand/fibre optic cable 10 m 2x LC Orange based on the first three specs of the first five spec groups.

DELL 0K480. Cable length: 10 m, Connector 1: 2x LC, Connector 2: 2x LC

Features
Cable length *
10 m
Connector 1 *
2x LC
Connector 2 *
2x LC
Features
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Orange
Fiber mode structure
Multi-mode
Country Distributor
Nederland 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Suomi 1 distributor(s)
Disclaimer DELL 0K480 InfiniBand/fibre optic cable 10 m 2x LC Orange:
Disclaimer

Actual configuration might differ from illustration