location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3D Structured Light Scanner Pro S2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3D Structured Light Scanner Pro S2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y8C53AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780863770 show
Category: 3D Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:38:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2019
Product end of life date
Long product name HP 3D Structured Light Scanner Pro S2 :
The long product name of HP 3D Structured Light Scanner Pro S2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3D Structured Light Scanner Pro S2
More>>>
HP 3D Structured Light Scanner Pro S2:
The official description of HP 3D Structured Light Scanner Pro S2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Digitize reality with exceptional precision
Enhanced structured light scanning technology captures the physical dimensions of an object and creates a digitalized 360° 3D model with up to 0.05 mm resolution and 2.3 million vertices per scan.

Fast scanning; seamless modeling
Bridge reality with incredible speed. Capture individual scans in a matter of seconds and fuse them into 360° 3D models that are widely compatible with 3D CAD programs and file types.

Flexible, scalable and highly mobile
Make what’s real, digital – from a six-cylinder engine down to the bolts that secure it. Additionally, accelerate the scan process with upgrades and optional accessories.

Short summary description HP 3D Structured Light Scanner Pro S2:
This short summary of the HP 3D Structured Light Scanner Pro S2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3D Structured Light Scanner Pro S2, Desktop scanner, Colour scanning

Long summary description HP 3D Structured Light Scanner Pro S2:
This is an auto-generated long summary of HP 3D Structured Light Scanner Pro S2 based on the first three specs of the first five spec groups.

HP 3D Structured Light Scanner Pro S2. Scanner type: Desktop scanner, Scanning distance (min): 6 cm, Scanning distance (max): 50 cm. Package width: 625 mm, Package depth: 335 mm, Package height: 220 mm

Digitize reality with exceptional precision

Enhanced structured light scanning technology captures the physical dimensions of an object—every corner, edge, blemish and perfection—and creates a digitalized 360° 3D model with up to 0.06 mm resolution and 1.2 million vertices per scan.

Fast scanning; seamless modeling

Simplify productivity by bridging the physical and digital with incredible speed. Capture individual scans in a matter of seconds[1] and seamlessly fuse them into 360° 3D models that are compatible with widely used 3D CAD programs and file types.

Flexible, scalable and highly mobile

Make what’s real, digital – from a six-cylinder engine down to the bolts that hold it together. Additionally, accelerate the scan process and scale functionality with upgrades and optional accessories.

Features
Scanner type *
Desktop scanner
Colour scanning *
Yes
Scanning distance (min)
6 cm
Scanning distance (max)
50 cm
Accuracy
0.06 mm
Model file formats supported
obj, ply, stl
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Package width
625 mm
Package depth
335 mm
Package height
220 mm
Country Distributor
Australia 1 distributor(s)