location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 3D Scan Software Pro v5

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3D Scan Software Pro v5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y8C65AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780554968 show
Category:
Computer programs that allow information to be presented in various formats, such as text, audio and video.
Multimedia Software Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97134
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2023 15:13:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Bullet Points HP 3D Scan Software Pro v5
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Graphic editor
  • - Software type: Box
  • - 1 license(s)
Long product name HP 3D Scan Software Pro v5 :
The long product name of HP 3D Scan Software Pro v5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3D Scan Software Professional Edition v5
More>>>
HP 3D Scan Software Pro v5:
The official description of HP 3D Scan Software Pro v5 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

In addition to all of the technologies included in Professional Edition v4, v5 offers dual camera support as well as incremental product enhancements.

Features:

- Stereo mode and Extended View mode
- Improved precision and speed
- New patented SL patterns for better scanning of reflective surfaces
- Detect Surface Features to help align objects that have large regular surfaces
- Measurement and Mesh Comparison functions from Enterprise Edition v4
- Additional ease of use features: Auto-selection of camera and projector, Camera preview images with exposure evaluation (red blocks), Simplified scanning and alignment when using without a turntable

Short summary description HP 3D Scan Software Pro v5:
This short summary of the HP 3D Scan Software Pro v5 data-sheet is auto-generated and uses the product title and the first six key specs.

HP 3D Scan Software Pro v5, Graphic editor, 1 license(s), Box, 8192 MB, 2000 MHz

Long summary description HP 3D Scan Software Pro v5:
This is an auto-generated long summary of HP 3D Scan Software Pro v5 based on the first three specs of the first five spec groups.

HP 3D Scan Software Pro v5. Type: Graphic editor, License quantity: 1 license(s), Software type: Box. Minimum RAM: 8192 MB, Minimum processor speed: 2000 MHz

Incredibly precise output

Capture the physical attributes of an object—the size, shape, texture—in high definition and identify noise and inaccuracies to form a high-resolution 3D model.

Seamlessly fuse scans

Create a 360° watertight 3D model by automatically aligning and merging multiple scans together or manually set scan alignment when needed.

Improve results for reflective surfaces

Produce quality scans for objects with reflective surfaces using proprietary structured light technology.

License
Type *
Graphic editor
Software type
Box
License quantity *
1 license(s)
System requirements
Windows operating systems supported *
Yes
Minimum RAM
8192 MB
Minimum processor speed
2000 MHz
Country Distributor
Switzerland 1 distributor(s)