location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh SP-1425 Flatbed & ADF scanner 600 x 600 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP-1425
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03753-B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4939761309168
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 253076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:05:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ricoh SP-1425 Flatbed & ADF scanner 600 x 600 DPI A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4 Scanning media types supported: Plain paper
  • - Maximum scan size: 216 x 3048 mm Sensor type: CMOS CIS
  • - USB port
  • - Power supply type: AC 16 W
Long product name Ricoh SP-1425 Flatbed & ADF scanner 600 x 600 DPI A4 White :
The long product name of Ricoh SP-1425 Flatbed & ADF scanner 600 x 600 DPI A4 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ADF/Flatbed, 2x CMOS-CIS, 2x RGB-LED, 52 - 127 g/m2, 600 dpi, USB 2.0, 16W, 4.3kg
More>>>
Ricoh SP-1425 Flatbed & ADF scanner 600 x 600 DPI A4 White:
The official description of Ricoh SP-1425 Flatbed & ADF scanner 600 x 600 DPI A4 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatile.
Entry point into professional document management

Resourceful.
Purpose built with impressive software suite for efficiency gains

Reliable.
Intuitively and dependably converts physical documents to digital format

Convenient.
Simple and easy to use design, ideal for desktop placement.

Raise your productivity with efficient image capture
Evolve from your physical to electronic documents with digital ease with the SP-1425. Create one single source reference for all your data by merging these with your digitally born documents. Gain the business advantages of working with more convenient, flexible and secure digital images using simple push button routines, the SP-1425 feature a simple operation panel with only 2 buttons (Scan / Stop and Power) as well as software enabled push button management.

Store, retrieve and manage your documents more productively, efficiently and cost effectively than paper records allow. At the same time actively embrace compliance risk avoidance concerns and increase your customer’s satisfaction.

Cost effective high performance
Achieve more in less time. Remove your backlog of documents and transform mixed batches of different thicknesses and sizes including plastic cards into high quality images. The SP-1425 has been especially designed to provide a simple but efficient paper to digital document capture platform for all types of businesses looking to adopt a more systematic approach to regular document capture

Desktop convenience
Measuring only 454 x 331 x 129 mm (W x D x H), the compact design of the SP-1425 model takes up minimal space on a busy desktop. The small footprint means these devices are always available and within reach for uninterrupted performance. Trade a small desktop space to reclaim a much larger space taken up by paper records.

Bundled with business enhancing functionality
Turn lifeless business records into searchable, secure yet dynamic documents that can
be fed into digital archives. The bundled version of ABBYY FineReader Sprint creates
searchable and editable files from your paper documents allowing you to retrieve information more efficiently at a future date (the OCR processing can handle 190 languages). Presto PageManager offers further possibilities for the enhancement, conversion, collaboration and organisation of your files.

Document handling and archiving confidence
Whether dealing with healthcare, legal, financial or other documents that need to comply with long term storage regulations the SP-1425 helps support the efficient on-ramp into your archives.

Faster throughput when it is needed
The SP-1425 model through their 50-sheet automatic document feeder (ADF) can process single or double sided pages at the same time. The SP-1425 can scan 25 A4 single sided pages per minute (ppm) or 50 images per minute (ipm).

PaperStream IP – high quality image enhancement
PaperStream IP is the scanner driver for the SP-1425. In addition to being fully compliant with the industry standard TWAIN and ISIS interface, PaperStream IP incorporates as standard, highly sophisticated image processing that automatically applies features such as noise removal, background pattern removal and character augmentation to produce exceptionally clear, high quality images that are suitable for direct import into the users’ workflow.

PaperStream IP has an intuitive, easy to use interface that can be switched between Administrator or User mode to simplify the scanning process and reduce user error.

Additionally PaperStream IP also introduces a new Assisted Scanning mode, which allows the user to visually select the best quality image from a range of images of the page, rather than needing to manually fine tune the scanning parameters one by one.

PaperStream Capture Lite is a powerful application used to scan documents with the SP-1425. It is extremely easy-to-use and provides an interface similar to a mobile application that allows users with little scanning experience to use the scanner almost instantly. PaperStream Capture Lite is based on the “One Click Capture” concept, which promotes reducing the number of times to touch the screen. It is effective in the prevention of operational errors as well as streamlining repeated operations. PaperStream Capture Lite presents itself as an essential capture tool for feeding TIF, BMP or JPEG files into defined capture routines by simply selecting a pictogram presented on screen. The software can be downloaded from the website designated in the Setup DVD-ROM.

The SP-1425 features a built-in flatbed module that enables the scanning of diverse document types such as those that may be bound, stapled or delicate.

Short summary description Ricoh SP-1425 Flatbed & ADF scanner 600 x 600 DPI A4 White:
This short summary of the Ricoh SP-1425 Flatbed & ADF scanner 600 x 600 DPI A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh SP-1425, 216 x 3048 mm, 600 x 600 DPI, 1200 x 1200 DPI, 24 bit, 8 bit, 1 bit

Long summary description Ricoh SP-1425 Flatbed & ADF scanner 600 x 600 DPI A4 White:
This is an auto-generated long summary of Ricoh SP-1425 Flatbed & ADF scanner 600 x 600 DPI A4 White based on the first three specs of the first five spec groups.

Ricoh SP-1425. Maximum scan size: 216 x 3048 mm, Optical scanning resolution: 600 x 600 DPI, Enhanced scan resolution: 1200 x 1200 DPI. Scanner type: Flatbed & ADF scanner, Product colour: White. Sensor type: CMOS CIS, Light source: RGB LED, Scan drivers: ISIS, TWAIN. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper, ISO A-series sizes (A0...A9): A4. USB connector type: USB Type-B, Standard interfaces: USB 1.1, USB 2.0

Scanning
Maximum scan size *
216 x 3048 mm
Optical scanning resolution *
600 x 600 DPI
Enhanced scan resolution
1200 x 1200 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Output colour depth
24 bit
Output greyscale depth
8 bit
Output monochrome depth
1 bit
Film scanning
No
ADF scan speed (b/w, A4)
25 ppm
ADF scan speed (colour, A4)
25 ppm
Flatbed scan speed (b/w, A4)
4 sec/page
Duplex ADF scan speed (b/w, A4)
50 ipm
Duplex ADF scan speed (colour, A4)
50 ipm
Black/white scanning colour modes
Grayscale, Monochrome
Background colours
Black, White
Design
Scanner type *
Flatbed & ADF scanner
Product colour *
White
Built-in display *
No
Performance
Sensor type *
CMOS CIS
Light source
RGB LED
Scan drivers
ISIS, TWAIN
Paper handling
Scanning media types supported
Plain paper
Multi feed detection
Yes
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Auto Document Feeder (ADF) media weight
52 - 127 g/m²
Maximum scan area (ADF)
216 x 356 mm
Minimum scan area (ADF)
114 x 140 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Ports & interfaces
USB connector type
USB Type-B
Standard interfaces
USB 1.1, USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
16 W
Power consumption (standby)
0.5 W
Power consumption (off)
0.5 W
Power consumption (PowerSave)
2.9 W
Input voltage
100-240 V
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Ubuntu 14.04, Ubuntu 16.04
Server operating systems supported
Windows Server 2008, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64, Windows Server 2016 x64
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
454 mm
Depth
331 mm
Height
129 mm
Weight
4.3 kg
Packaging content
Drivers included
Yes
Bundled software
PaperStream Capture Lite 9 PaperStream IP Driver (TWAIN & ISIS™) 8 Software Operation Panel Error Recovery Guide Presto! PageManager ABBYY FineReader Sprint Scanner Central Admin Agent
Other features
Minimum scan size
25.4 x 25.4mm
Automatic colour mode detection
Yes
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2017-06-20 01:08:44
Uk has collected 2 expert reviews for Ricoh SP-1425 Flatbed & ADF scanner 600 x 600 DPI A4 White and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
devontechsupport.com
Updated:
2017-06-20 01:08:44
There was a time, many years ago, when a flatbed scanner was a must-buy peripheral alongside a printer. Then the all-in-one arrived, which combines scanning and printing functionality along with faxing and photocopying.Demand – and interest – for that new...
Bottom line Fujitsu's flatbed offering looks like a perfect match for the SMB market. It is reasonably quick and accurate, and the bundled software is on par with the rest of the competition. It's a great choice if you're short on space and you wish to digitise a mix...
0%
itpro.co.uk
Updated:
2017-11-26 02:55:33
Sign up for our daily newsletter SMBs that want more control over their document scanning processes should pay close attention to the SP-1425 as this USB 2 device teams up a 25ppm ADF and colour flatbed with Fujitsu's innovative PaperStream Capture softw...
Good Fast scan speeds, Excellent image quality and detail, Heaps of features...
Bad Lite version only supports BMP, TIFF or JPEG output, Help file is obtuse and poorlywritten, Expensive...
Bottom line Despite interesting and useful features combined with speedy and good-quality scanning, the Fujitsu SP-1425 simply doesn't do enough to justify how expensive it is...
60%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 6 distributor(s)
Portugal 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)