location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 4300 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2431A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 11:06:48
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Mar 2005
Product end of life date
Bullet Points HP LaserJet 4300 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 43 ppm
  • - Duplex printing
  • - Built-in display
  • - Maximum duty cycle: 200000 pages per month
  • - Total number of input trays: 2 Total input capacity: 600 sheets Total output capacity: 300 sheets
  • - Internal memory: 64 MB Built-in processor 350 MHz
Warranty: Standard 1 year limitedreturn to HP/vendor, optional support packs available.
Long product name HP LaserJet 4300 1200 x 1200 DPI A4 :
The long product name of HP LaserJet 4300 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet 4300
More>>>
HP LaserJet 4300 1200 x 1200 DPI A4:
The official description of HP LaserJet 4300 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Superior laser performance.Set a performance standard you can rely on with this intelligent monochrome LaserJet printer series.Gets the job done easily, no matter how demanding the workgroup is. The HP LaserJet 4300 series is very versatile, providing users with best-in-class networking, flexible connectivity and a variety of paper handling solutions.

Short summary description HP LaserJet 4300 1200 x 1200 DPI A4:
This short summary of the HP LaserJet 4300 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 4300, Laser, 1200 x 1200 DPI, A4, 43 ppm, O, White

Long summary description HP LaserJet 4300 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet 4300 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet 4300. Print technology: Laser. Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 43 ppm, Duplex printing: O. Product colour: White

Printing
Print speed (black, draft quality, A4/US Letter)
43 ppm
Colour *
No
Print technology *
Laser
Duplex printing *
O
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Time to first page (black, normal)
8.5 s
Economical printing
Yes
Features
Maximum duty cycle *
200000 pages per month
Printing colours *
Black
Page description languages *
HP-GL/2, PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
600 sheets
Total output capacity *
300 sheets
Maximum input capacity
2600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Postcard, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Paper handling
ISO B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
USB
Performance
Internal memory *
64 MB
Maximum internal memory
416 MB
Memory slots
3
Built-in processor
Yes
Processor frequency
350 MHz
Design
Product colour *
White
Built-in display *
Yes
Power
Power consumption (printing) *
580 W
Power consumption (standby)
26 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
412 mm
Depth
43.9 mm
Height
366 mm
Weight
20 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:24:22
Uk has collected 2 expert reviews for HP LaserJet 4300 1200 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcauthority.com.au
Updated:
2015-06-25 06:24:22
HP has a huge range of laser printers, stretching from enormous 50ppm A3 corporate behemoths with full finishing capabilities to diminutive 10ppm personal lasers. Of all the printers in its considerable arsenal, its biggest seller by far is the LaserJet 4...
0%
Country Distributor
United Kingdom 1 distributor(s)