location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-L5750DWLT multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-L5750DWLT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-L5750DWLT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2507021712243
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Apr 2024 15:02:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-L5750DWLT multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 40 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB Built-in processor ARM 800 MHz
  • - 16.5 kg
More>>>
Short summary description Brother MFC-L5750DWLT multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi:
This short summary of the Brother MFC-L5750DWLT multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-L5750DWLT, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black

Long summary description Brother MFC-L5750DWLT multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi:
This is an auto-generated long summary of Brother MFC-L5750DWLT multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother MFC-L5750DWLT. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Duplex print speed (black, normal quality, A4/US Letter)
40 ppm
Time to first page (black, normal)
7.2 s
Economical printing
Yes
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Copier resize
25 - 400%
N-in-1 copy function
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed & ADF scanner
Scan technology
Dual CIS
Scan speed (black)
24 inch/min
Scan speed (colour)
20 inch/min
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Auto reduction
Yes
Features
Maximum duty cycle *
3500 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Plain paper, Recycled paper
Multi-purpose tray media types
Bond paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 200 g/m²
Paper handling
Auto Document Feeder (ADF) media weight
64 - 90 g/m²
Duplex media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, APOP, EAP-FAST, EAP-MD5, EAP-PEAP, EAP-TLS, IPSEC, PEAP, SMTP-AUTH, SNMP, SSL/TLS, WPA-PSK, WPA2-PSK
IP address filtering
Yes
Online services supported
Dropbox, Evernote, Facebook, Flickr, Google Drive, OneDrive, OneNote
Email over SSL
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor family
ARM
Processor frequency
800 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
6.67 dB
Design
Product colour *
Black
Market positioning *
Business
Display diagonal
12.3 cm (4.84")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (printing)
645 W
Power consumption (ready)
34 W
Power consumption (off)
0.04 W
Energy Star Typical Electricity Consumption (TEC)
1.873 kWh/week
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
435 mm
Depth
427 mm
Height
486 mm
Weight
16.5 kg
Packaging data
Package width
545 mm
Package depth
520 mm
Package height
641 mm
Package weight
20.2 kg
Packaging content
Drivers included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-04-28 02:48:28
Uk has collected 2 expert reviews for Brother MFC-L5750DWLT multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itpro.co.uk
Updated:
2018-04-28 02:48:28
Sign up for our daily newsletter Brother's MFC-L5750DW is a one-stop monochrome MFP offering print, copy and scan operations. It offers a big, 123mm colour LCD touchscreen, and it has a connection for everyone, with support for USB, wired Ethernet, Wi-Fi...
Good Excellent cloud app integration, Easy setup, Great print speeds...
Bad Duplex printing halves print speeds, Banding effects on photos...
Bottom line There's a lot to like about Brother's MFC-L5750DW, which combines low running costs with a great range of features and user-friendly software. It's an excellent choice for small businesses who regularly need to produce black-and-white documents and rep...
80%
topnewreview.com
Updated:
2018-04-28 02:48:24
This is a black-and-white A4 printer aimed at home users and small offices that need quick, crisp document printing. It comes with enough toner for 2,000 pages (given the usual assumption that an A4 page consists of an average amount of text). You can rep...
Good Excellent cloud app integration, Easy setup, Great print speeds...
Bad Duplex printing halves print speeds, Banding effects on photos...
Bottom line It's not the smallest or cheapest of printers, but you get a full range of features and fast, crisp output at an affordable running cost...
80%