location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother ZUNTL5000D printer cabinet/stand Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZUNTL5000D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZUNTL5000D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4043719405304
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:47:16
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Brother ZUNTL5000D printer cabinet/stand Grey:
This short summary of the Brother ZUNTL5000D printer cabinet/stand Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Brother ZUNTL5000D, Floor, Grey, 1 drawer(s), HL-L5000D, HL-L5100DN(T), HL-L5200DW(T), HL-L6250DN, DCP-L5500DN, MFC-L5700DN, MFC-L5750DW, 363 mm, 400 mm

Long summary description Brother ZUNTL5000D printer cabinet/stand Grey:
This is an auto-generated long summary of Brother ZUNTL5000D printer cabinet/stand Grey based on the first three specs of the first five spec groups.

Brother ZUNTL5000D. Placement supported: Floor, Product colour: Grey, Number of drawers: 1 drawer(s). Width: 363 mm, Depth: 400 mm, Height: 383 mm

Features
Placement supported
Floor
Product colour
Grey
Number of drawers
1 drawer(s)
Compatibility
HL-L5000D, HL-L5100DN(T), HL-L5200DW(T), HL-L6250DN, DCP-L5500DN, MFC-L5700DN, MFC-L5750DW
Weight & dimensions
Width
363 mm
Depth
400 mm
Height
383 mm
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 3 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)