This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Newstar VGA Lock, 2 meter cable

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Newstar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VGA Lock, 2 meter cable
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSVGALOCK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371440749
Category
Cable with a locking mechanism already permanently integrated.
Cable Locks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Newstar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 348408
This statistic is based on the 96984 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2021 00:16:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 year
Long product name Newstar VGA Lock, 2 meter cable :
The short editorial description of Newstar VGA Lock, 2 meter cable

Newstar VGA Lock and Security Cable (2 metres)
More>>>
Newstar VGA Lock, 2 meter cable:
The official marketing text of Newstar VGA Lock, 2 meter cable as supplied by the manufacturer

NewStar's security lock, NSVGALOCK, allows you to secure all hardware using a VGA port. This system prevents theft of your valuable hardware using a super strong two meter steel cable with combination lock. Simply install the cable to the VGA port and a desk or other heavy subject to prevent easy theft. The VGA lock splits your VGA port allowing you to keep using the VGA port as opposed to other solutions on the market.

Most systems on the market use easy to disconnect systems with glue that can easily be taken off your hardware. By using this new system the thief has to break your VGA port. After breaking the VGA port, the PC, monitor or Beamer is useless and hard to sell. Thieves will think twice before stealing hardware when fitted with this VGA LOCK!

Act now! Protect your hardware with this VGA LOCK and decrease theft!

All installation material is included with the product.

Short summary description Newstar VGA Lock, 2 meter cable:
This short summary of the Newstar VGA Lock, 2 meter cable data-sheet is auto-generated and uses the product title and the first six key specs.

Newstar VGA Lock, 2 meter cable, 2 m, Combination lock, Steel, Silver

Long summary description Newstar VGA Lock, 2 meter cable:
This is an auto-generated long summary of Newstar VGA Lock, 2 meter cable based on the first three specs of the first five spec groups.

Newstar VGA Lock, 2 meter cable. Product colour: Silver, Lock type: Combination lock, Material: Steel. Cable length: 2 m. Package width: 150 mm, Package depth: 30 mm, Package height: 260 mm. Harmonized System (HS) code: HS84733080, Quantity per EUR-pallet: 480 pc(s), Master (outer) case width: 28 cm

Features
Product colour *
Silver
Lock type *
Combination lock
Material
Steel
Suitable for
VGA port
Country of origin
China
Weight & dimensions
Cable length *
2 m
Packaging data
Package width
150 mm
Packaging data
Package depth
30 mm
Package height
260 mm
Logistics data
Harmonized System (HS) code
HS84733080
Quantity per EUR-pallet
480 pc(s)
Master (outer) case width
28 cm
Master (outer) case length
51 cm
Master (outer) case height
35 cm
Quantity per master (outer) case
30 pc(s)
Brand Image Product code Product Stock Price from
Kensington ComboGenie for ClickSafe® Master Coded Laptop Locks Kensington ComboGenie for ClickSafe® Master Coded Laptop Locks
(show image)
K64683EU ComboGenie for ClickSafe® Master Coded Laptop Locks
Country Distributor
Nederland 3 distributor(s)
United Kingdom 6 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)