location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP x360 11-ab053na Intel® Pentium® N3710 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Purple, Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
x360
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11-ab053na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y5T32EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40166
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
HP Y5T32EA user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP x360 11-ab053na Intel® Pentium® N3710 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Purple, Violet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Purple, Violet
  • - Intel® Pentium® N3710 1.6 GHz
  • - Touchscreen 29.5 cm (11.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD
  • - Intel® HD Graphics 405
  • - Bluetooth
  • - Lithium-Ion (Li-Ion) 41 Wh 45 W
  • - Windows 10 Home 64-bit
Long product name HP x360 11-ab053na Intel® Pentium® N3710 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Purple, Violet :
The long product name of HP x360 11-ab053na Intel® Pentium® N3710 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Purple, Violet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium N3710 (2M Cache, 1.6 GHz), 4GB DDR3L 1600MHz, 500GB SATA HDD, 11.6" HD IPS UWVA WLED 1366 x 768, WLAN, Bluetooth, WebCam, Windows 10 Home 64-bit
More>>>
HP x360 11-ab053na Intel® Pentium® N3710 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Purple, Violet:
The official description of HP x360 11-ab053na Intel® Pentium® N3710 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Purple, Violet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It's time to rethink how you use a laptop and try something radically new. Seamlessly shift between four modes for an entertainment experience that gets you closer to your screen than ever before.

- Windows 10 Home 64

The laptop will never be the same

With its 360 degree geared hinge you can easily shift from working in laptop mode, watching in stand mode, playing in tent mode and being on-the-go in tablet mode.

HP Lounge, get closer to the Artists you love

With unlimited access to music and exclusive content for HP customers, there’s no need to search for it, as it comes to you.

Short summary description HP x360 11-ab053na Intel® Pentium® N3710 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Purple, Violet:
This short summary of the HP x360 11-ab053na Intel® Pentium® N3710 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Purple, Violet data-sheet is auto-generated and uses the product title and the first six key specs.

HP x360 11-ab053na, Intel® Pentium®, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP x360 11-ab053na Intel® Pentium® N3710 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Purple, Violet:
This is an auto-generated long summary of HP x360 11-ab053na Intel® Pentium® N3710 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Purple, Violet based on the first three specs of the first five spec groups.

HP x360 11-ab053na. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium®, Processor model: N3710, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Purple, Violet

Design
Product type *
Hybrid (2-in-1)
Product colour *
Purple, Violet
Form factor *
Convertible (Folder)
Country of origin
China
Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
HD type
HD
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
N3710
Processor cores
4
Processor threads
4
Processor boost frequency
2.56 GHz
Processor frequency *
1.6 GHz
System bus rate
2.5 GT/s
Processor cache
2 MB
Processor cache type
L2
Processor socket
BGA 1170
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel® Pentium N3000 Series for Mobile
Processor codename
Braswell
Stepping
D1
Thermal Design Power (TDP)
6 W
Scenario Design Power (SDP)
4 W
Tjunction
90 °C
Maximum number of PCI Express lanes
4
PCI Express slots version
2.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 405
On-board graphics card base frequency
400 MHz
On-board graphics card burst frequency
700 MHz
Maximum on-board graphics card memory
8 GB
Number of execution units
16
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
No
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Total number of SATA connectors
2
Number of SATA III connectors
2
Performance
Electronic compass
Yes
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel Smart Connect Technology
No
Processor special features
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
Processor code
SSSR2KL
CPU configuration (max)
1
Embedded options available
Yes
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
0.00
Intel Secure Boot Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
91830
Conflict-Free processor
Yes
Integrated 4G WiMAX
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
41 Wh
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 12192 m
Weight & dimensions
Width
306 mm
Depth
208 mm
Height
19.8 mm
Weight *
1.45 kg
Packaging data
Package width
435 mm
Package depth
260 mm
Package height
69 mm
Package weight
2.19 kg
Packaging content
Manual
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
3D
No
Maximum internal memory (64-bit)
4 GB
Source Testseek summary Average rating
Reviews
Updated:
2020-06-23 21:44:13
Uk has collected 15 expert reviews for HP x360 11-ab053na Intel® Pentium® N3710 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Purple, Violet but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%