HP logo

HP Black S6500 Wireless Speaker

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
359012
Info modified on:
11 Jul 2023, 21:53:35
End of life date:
03 Jul 2019
Warranty:
One-Year limited warranty.
Long product name HP Black S6500 Wireless Speaker:

Black S6500 Wireless Speaker

HP Black S6500 Wireless Speaker:

Turn up the value. The HP S6500 is a portable speaker that combines great audio with impressive features. Stream your favorite sounds for up to 10 hours, and enjoy high-quality audio anywhere.

Features

Stylish sound
Spread the sound around with a crisp top-firing audio driver. With soft-touch paint in black or white, this beauty looks as good as it sounds.

Packed with features
Connect with a 30-foot Bluetooth® range or plug in your favorite device. Built-on buttons keep you in control, and the long-lasting battery keeps you moving for up to 10 hours.

Backed by HP
Your device comes fully supported by HP. Get a 1-year limited warranty included, and 24/7 support.

Short summary description HP Black S6500 Wireless Speaker:

HP Black S6500 Wireless Speaker, 2.0 channels, 2-way, 4 W, 200 - 12000 Hz, Wired & Wireless, 10 m

Long summary description HP Black S6500 Wireless Speaker:

HP Black S6500 Wireless Speaker. Audio output channels: 2.0 channels, Speaker type: 2-way. RMS rated power: 4 W, Frequency range: 200 - 12000 Hz. Connectivity technology: Wired & Wireless, Bluetooth range: 10 m. Product type: Stereo portable speaker, Product colour: Black. Recommended usage: Universal

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.