location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA TS5051 Inkjet A4 4800 x 1200 DPI 12.6 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS5051
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1367C026
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292066630
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:10:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA TS5051 Inkjet A4 4800 x 1200 DPI 12.6 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Pigment black, Yellow
  • - A4 12.6 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi
  • - 5.5 kg
Warranty: 2 years
Long product name Canon PIXMA TS5051 Inkjet A4 4800 x 1200 DPI 12.6 ppm Wi-Fi :
The long product name of Canon PIXMA TS5051 Inkjet A4 4800 x 1200 DPI 12.6 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA TS5051 - 4800 x 1200 dpi, Scan CIS 1200 x 2400 dpi, 7.5cm LCD, Hi-Speed USB, Wi-Fi, AC 100-240V, 50/60Hz
More>>>
Canon PIXMA TS5051 Inkjet A4 4800 x 1200 DPI 12.6 ppm Wi-Fi:
The official description of Canon PIXMA TS5051 Inkjet A4 4800 x 1200 DPI 12.6 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The photo printer you’ve been looking for
Print beautiful photographs and crisp text – over USB cable, Wi-Fi or directly from your SD cards. Canon’s FINE inkjet print technology and 5 single inks bring convenience, cost savings and great-looking prints.

Perfectly proportioned
Experience a lean, space-saving form factor 40% smaller than previous equivalent models. Clever contrasting textures, rounded corners and tapering contours make the printer’s already-small frame appear even smaller. A superb printer inside and out – and an elegant addition to any desk or home office.

Print wirelessly
Built-in Wi-Fi means you can print from your smartphone, tablet or computer via support for Mopria™ for Android, Apple AirPrint™, Google Cloud Print™, Windows 10 Mobile™ and the Canon PRINT app. Print your photos directly from Wi-Fi-enabled cameras, or using the built-in SD card slot.

So easy to use
Every function is within easy reach with the manually adjustable front panel, 7.5 cm (3”) LCD display and simple interface. The clear, simple buttons mean quick access to the printer’s primary functions, whether printing, copying or scanning.

Access cloud services
Using PIXMA Cloud Link, accessed through the Canon PRINT app on your smartphone or tablet, you can print from popular social network and cloud services including Facebook, Instagram, Google Drive, Dropbox, OneDrive and many more. You can even upload scanned documents and photos to Google Drive, OneDrive and Dropbox.

Economical printing
Running costs won’t break the bank, thanks to the optional high-capacity Canon XL ink cartridges, letting you save as much as 30% per page compared to standard equivalents. The 5 single ink cartridges mean you’ll only need to replace the colour that has run out.

Unleash your creativity
Get inspired with CREATIVE PARK and CREATIVE PARK PREMIUM*. Design and print greeting cards, calendars, photo collages and stunning 3D paper craft animals, toys and landmark buildings.

Square paper support
Add new life to your social network snaps – access Instagram via PIXMA Cloud Link then print your favourite shots using Canon’s 13x13 cm (5”x5”) Photo Paper Plus Glossy II square media.

Short summary description Canon PIXMA TS5051 Inkjet A4 4800 x 1200 DPI 12.6 ppm Wi-Fi:
This short summary of the Canon PIXMA TS5051 Inkjet A4 4800 x 1200 DPI 12.6 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA TS5051, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, White

Long summary description Canon PIXMA TS5051 Inkjet A4 4800 x 1200 DPI 12.6 ppm Wi-Fi:
This is an auto-generated long summary of Canon PIXMA TS5051 Inkjet A4 4800 x 1200 DPI 12.6 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA TS5051. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 9 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
12.6 ppm
Print speed (colour, normal quality, A4/US Letter)
9 ppm
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Cloud
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Faxing *
No
Features
Number of print cartridges *
5
Printing colours *
Black, Cyan, Magenta, Pigment black, Yellow
Input & output capacity
Paper input type
Paper tray
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes
10x15, 13x18, 20x25
Borderless printing media sizes
10x15, 13x18, 20x25, A4, Letter
Paper tray media weight
64 - 105 g/m²
Recommended media weight
64 - 105, 300 g/m²
Ports & interfaces
Standard interfaces
USB, Wireless LAN
Direct printing *
Yes
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Sound pressure level (printing)
44.5 dB
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
7.49 cm (2.95")
Colour display
Yes
Power
Power consumption (copying)
12 W
Power consumption (standby)
1.6 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows RT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Mobile operating systems supported
Android, Windows 10 Mobile, Windows RT, iOS
Minimum storage drive space
1500 MB
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
372 mm
Depth
315 mm
Height
126 mm
Weight
5.5 kg
Packaging content
Drivers included
Yes
Bundled software
MP Driver including Scanning Utility My Image Garden with Full HD Movie Print Quick Menu
Other features
PictBridge
Yes
Downloadable software
Easy-WebPrint EX
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:58:55
Uk has collected 5 expert reviews for Canon PIXMA TS5051 Inkjet A4 4800 x 1200 DPI 12.6 ppm Wi-Fi and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Brand Image Product code Product Stock Price from
Canon PIXMA TS9050 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi Canon PIXMA TS9050 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi
(show image)
1371C026 TS9050 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS8051 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi Canon PIXMA TS8051 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi
(show image)
1369C090 TS8051 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS8052 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA TS8052 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
1369C092 TS8052 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS8053 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA TS8053 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
1369C095 TS8053 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS8050 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA TS8050 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
1369C089 TS8050 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS5055 Inkjet A4 4800 x 1200 DPI 12.6 ppm Wi-Fi Canon PIXMA TS5055 Inkjet A4 4800 x 1200 DPI 12.6 ppm Wi-Fi
(show image)
1367C009 TS5055 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS6052 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA TS6052 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
1368C046 TS6052 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS6051 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA TS6051 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
1368C026 TS6051 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS9050 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi Canon PIXMA TS9050 Inkjet A4 9600 x 2400 DPI 15 ppm Wi-Fi
(show image)
1371C006 TS9050 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA TS8051 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA TS8051 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
1369C026 TS8051 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)