location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes Perfect Fit 4 in 1 Trike Teal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perfect Fit 4 in 1 Trike Teal
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
638695E4
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0050743638695 show
Category: Tricycles Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:04:43
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Little Tikes 638695E4 user manual (7.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Little Tikes Perfect Fit 4 in 1 Trike Teal :
The long product name of Little Tikes Perfect Fit 4 in 1 Trike Teal. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Perfect Fit 4 in 1 Trike Teal, +9m - 36 m
More>>>
Little Tikes Perfect Fit 4 in 1 Trike Teal:
The official description of Little Tikes Perfect Fit 4 in 1 Trike Teal as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Perfect Fit 4-in-1 Trike is ready to grow with your child! With all of the features of your favorite stroller, this trike is not only a perfect fit for your child – it's a "perfect fit" for parents too! This advanced trike makes on-the-go travel easy with multiple storage spots! From parents pushing, to toddlers learning to pedal, to them starting to steer, and then going on their own, this trike keeps pace with your active, growing child.

Stage 1-Stroll (9+ months) Parents to push and control-When the foot platform is installed, the child will be unable to reach the pedals
Stage 2-Pedal (18+ months) Toddlers can learn how to pedal, child is unable to turn the wheel
Stage 3-Learn (24+ months) Remove the waist bar, child can steer while parent still has control with the push bar
Stage 4-Trike (30+ months) Remove the push bar to let kids go on their own with parent supervision - Adjustable, detachable parent push handle lets parent control direction with 1 hand
- 5-point seat belt harness and protective safety bar
- Easy to adjust seat, along the entire bar
- Non-slip pedals
- Footrest detaches as child grows
- Convenient tray with beverage holder ( accessories not included)
- Extra large storage bucket
- Adjustable and removable shade canopy

Short summary description Little Tikes Perfect Fit 4 in 1 Trike Teal:
This short summary of the Little Tikes Perfect Fit 4 in 1 Trike Teal data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes Perfect Fit 4 in 1 Trike Teal, Boy/Girl, Front drive, Upright, Children, Solid wheels, Blue

Long summary description Little Tikes Perfect Fit 4 in 1 Trike Teal:
This is an auto-generated long summary of Little Tikes Perfect Fit 4 in 1 Trike Teal based on the first three specs of the first five spec groups.

Little Tikes Perfect Fit 4 in 1 Trike Teal. Recommended gender: Boy/Girl, Drive type: Front drive, Product design: Upright. Width: 1168.4 mm, Depth: 469.9 mm, Height: 914.4 mm. Package width: 590.6 mm, Package depth: 279.4 mm, Package height: 387.4 mm. Products per intermodal container (20ft): 388 pc(s), Products per intermodal container (40ft): 891 pc(s), Products per intermodal container (40ft, HC): 911 pc(s)

Features
Target audience *
Children
Recommended gender *
Boy/Girl
Drive type *
Front drive
Product design *
Upright
Wheels type *
Solid wheels
Wheels material
Plastic
Product colour *
Blue
Frame material
Metal
Adjustable seat
Yes
Luggage rack
Rear
Seat belt
Yes
Parent handle
Yes
Adjustable parent handle
Yes
Removable parent handle
Yes
Recommended age (max)
3 yr(s)
Certification
CE
Weight & dimensions
Width
1168.4 mm
Depth
469.9 mm
Weight & dimensions
Height
914.4 mm
Packaging data
Package width
590.6 mm
Package depth
279.4 mm
Package height
387.4 mm
Package weight
10.6 kg
Package volume
63900 cm³
Logistics data
Products per intermodal container (20ft)
388 pc(s)
Products per intermodal container (40ft)
891 pc(s)
Products per intermodal container (40ft, HC)
911 pc(s)
Master (outer) case width
616 mm
Master (outer) case length
574.8 mm
Master (outer) case height
412.8 mm
Master (outer) case gross weight
22.9 kg
Master (outer) case volume
146100 cm³