location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Little Tikes 5 in 1 Deluxe Ride & Relax Recliner Trike

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Little Tikes Check ‘Little Tikes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5 in 1 Deluxe Ride & Relax Recliner Trike
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
639814E4
Category: Tricycles Check ‘Little Tikes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Little Tikes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:05:56
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Little Tikes 639814E4 user manual (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Little Tikes 5 in 1 Deluxe Ride & Relax Recliner Trike :
The long product name of Little Tikes 5 in 1 Deluxe Ride & Relax Recliner Trike. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5 in 1 Deluxe Ride & Relax Recliner Trike, +9m - 36 m
More>>>
Little Tikes 5 in 1 Deluxe Ride & Relax Recliner Trike:
The official description of Little Tikes 5 in 1 Deluxe Ride & Relax Recliner Trike as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 5-in-1 Deluxe Ride & Relax Recliner Trike is not only a perfect fit for your child – it's a "perfect fit" for parents too! The three-position reclining seat and stylish soft seat cover are great for a comfortable stroll, while the 5-mode trike features make it ready when your child wants to go, go, go! From parents pushing, to toddlers learning to pedal, to them starting to steer, and then going on their own, this trike keeps pace with your active, growing child.

Stage 1-Stroll (9+ months) Parents to push and control-When the foot platform is installed, the child will be unable to reach the pedals
Stage 2-Recline (9+ months) Parents have 3 positions to recline their tired tikes for a safe, comfortable ride
Stage 3-Pedal (18+ months) Toddlers can learn how to pedal, child is unable to turn the wheel
Stage 4-Learn (24+ months) Remove the waist bar, child can now steer while parent still has control with the push bar
Stage 5-Trike (30+ months) Remove the push bar to let kids go on their own with parent supervision

Short summary description Little Tikes 5 in 1 Deluxe Ride & Relax Recliner Trike:
This short summary of the Little Tikes 5 in 1 Deluxe Ride & Relax Recliner Trike data-sheet is auto-generated and uses the product title and the first six key specs.

Little Tikes 5 in 1 Deluxe Ride & Relax Recliner Trike, Boy/Girl, Front drive, Upright, Children, Solid wheels, Red

Long summary description Little Tikes 5 in 1 Deluxe Ride & Relax Recliner Trike:
This is an auto-generated long summary of Little Tikes 5 in 1 Deluxe Ride & Relax Recliner Trike based on the first three specs of the first five spec groups.

Little Tikes 5 in 1 Deluxe Ride & Relax Recliner Trike. Recommended gender: Boy/Girl, Drive type: Front drive, Product design: Upright. Width: 1168.4 mm, Depth: 469.9 mm, Height: 914.4 mm. Package width: 593.9 mm, Package depth: 279.4 mm, Package height: 387.4 mm. Products per intermodal container (20ft): 392 pc(s), Products per intermodal container (40ft): 901 pc(s), Products per intermodal container (40ft, HC): 920 pc(s)

Features
Target audience *
Children
Recommended gender *
Boy/Girl
Drive type *
Front drive
Product design *
Upright
Wheels type *
Solid wheels
Wheels material
Plastic
Product colour *
Red
Frame material
Metal
Adjustable seat
Yes
Number of seat positions
3
Luggage rack
Rear
Seat belt
Yes
Parent handle
Yes
Adjustable parent handle
No
Removable parent handle
Yes
Recommended age (max)
3 yr(s)
Certification
CE
Weight & dimensions
Width
1168.4 mm
Depth
469.9 mm
Weight & dimensions
Height
914.4 mm
Packaging data
Package width
593.9 mm
Package depth
279.4 mm
Package height
387.4 mm
Package weight
10.9 kg
Package volume
64300 cm³
Logistics data
Products per intermodal container (20ft)
392 pc(s)
Products per intermodal container (40ft)
901 pc(s)
Products per intermodal container (40ft, HC)
920 pc(s)
Master (outer) case width
609.6 mm
Master (outer) case length
574.8 mm
Master (outer) case height
412.8 mm
Master (outer) case gross weight
23.4 kg
Master (outer) case volume
144600 cm³