location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock Double Male End Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Double Male End Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2044
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646052344
Category:
Nozzles and connectors for water hoses.
Water Hose Fittings Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:31:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hozelock Double Male End Pro
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Made from Nickel Plated Brass for ultimate strength and durability
  • - Three year guarantee for peace of mind
  • - Scratch and frost resistant
Warranty: 3 year
Long product name Hozelock Double Male End Pro :
The long product name of Hozelock Double Male End Pro. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Double Male End Pro
More>>>
Short summary description Hozelock Double Male End Pro:
This short summary of the Hozelock Double Male End Pro data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock Double Male End Pro, Hose connector, Male/Male, Brass, Nickel

Long summary description Hozelock Double Male End Pro:
This is an auto-generated long summary of Hozelock Double Male End Pro based on the first three specs of the first five spec groups.

Hozelock Double Male End Pro. Quantity per pack: 1 pc(s). Package width: 89 mm, Package depth: 35 mm, Package height: 145 mm

Brand Image Product code Product Stock Price from
Hozelock

Hozelock 1/2” Outdoor Tap Connector
(show image)
2046 1/2” Outdoor Tap Connector 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 12.5mm Hose Repair Connector Pro
(show image)
2043 12.5mm Hose Repair Connector Pro 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 1” Pro Metal Outdoor Tap Connector
(show image)
2042 1” Pro Metal Outdoor Tap Connector 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 3/4” & 1/2” Outdoor Tap Connector Pro
(show image)
2041 3/4” & 1/2” Outdoor Tap Connector Pro 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock AquaStop Connector Pro (12.5mm & 15mm)
(show image)
2035 AquaStop Connector Pro (12.5mm & 15mm) 0.00
(excl. VAT)
0 (incl. VAT)