Hozelock AquaStop Connector Pro (12.5mm & 15mm)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19425
Info modified on:
12 Jul 2019, 11:38:51
Bullet Points Hozelock AquaStop Connector Pro (12.5mm & 15mm):
  • - The Zinc die cast sleeve makes the Pro Metal AquaStop strong durable and scratch resistant
  • - It has an internal valve that stops the water flow when an accessory (e.g. a spraygun ) is disconnected
Long product name Hozelock AquaStop Connector Pro (12.5mm & 15mm):

AquaStop Connector Pro (12.5mm & 15mm)

Short summary description Hozelock AquaStop Connector Pro (12.5mm & 15mm):

Hozelock AquaStop Connector Pro (12.5mm & 15mm), Gun/sprinkler connector, Female, Brass, PVC, Grey, Red

Long summary description Hozelock AquaStop Connector Pro (12.5mm & 15mm):

Hozelock AquaStop Connector Pro (12.5mm & 15mm). Quantity per pack: 1 pc(s). Package width: 89 mm, Package depth: 41 mm, Package height: 155 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.