location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock Air Pump

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Air Pump
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1805
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646053730
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Nov 2023 13:19:43
The date of the most recent change of this product data-sheet in Icecat.
Instruction leaflet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name Hozelock Air Pump :
The long product name of Hozelock Air Pump. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8W, 230V/50Hz, 640lph, 0.014MPa, 1.2m
More>>>
Short summary description Hozelock Air Pump:
This short summary of the Hozelock Air Pump data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock Air Pump, Air pump, Grey, Above ground, 10 m, 4 mm, 3 m

Long summary description Hozelock Air Pump:
This is an auto-generated long summary of Hozelock Air Pump based on the first three specs of the first five spec groups.

Hozelock Air Pump. Product type: Air pump, Product colour: Grey, Placement supported: Above ground. Power source type: AC, AC input voltage: 230 V, AC input frequency: 50 Hz. Flow rate: 640 l/h, Maximum pressure: 0.14 bar. Package width: 220 mm, Package depth: 150 mm, Package height: 130 mm

Brand Image Product code Product Stock Price from
Hozelock

Hozelock Floating Ice Preventer
(show image)
3540 Floating Ice Preventer 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Pond Heater
(show image)
3539 Pond Heater 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Air Pump
(show image)
1380 Air Pump 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Air Pump
(show image)
1820 Air Pump 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Air Pump
(show image)
1810 Air Pump 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Air Pump
(show image)
1800 Air Pump 0.00
(excl. VAT)
0 (incl. VAT)