Hozelock Pond Heater

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22500
Info modified on:
02 Jun 2018, 08:35:43
Long product name Hozelock Pond Heater:

5m, 100 W, 310 x 310 x 110 mm, 1717 g, Metal/PVC

Short summary description Hozelock Pond Heater:

Hozelock Pond Heater, Ice preventer, Black, Metal, PVC, 5 m, 100 W, 310 mm

Long summary description Hozelock Pond Heater:

Hozelock Pond Heater. Product type: Ice preventer, Product colour: Black, Material: Metal, PVC. Power: 100 W. Package width: 310 mm, Package depth: 310 mm, Package height: 110 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.