location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 375 Printer large format printer Latex printing Colour 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latex 375 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V8N83A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899100233 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Aug 2024 01:12:12
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One-year limited hardware warranty
Long product name HP Latex 375 Printer large format printer Latex printing Colour 1200 x 1200 DPI :
The long product name of HP Latex 375 Printer large format printer Latex printing Colour 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Latex 375 Printer
More>>>
Short summary description HP Latex 375 Printer large format printer Latex printing Colour 1200 x 1200 DPI:
This short summary of the HP Latex 375 Printer large format printer Latex printing Colour 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex 375 Printer, Latex printing, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, Banner, 0.5 mm, 162.5 cm

Long summary description HP Latex 375 Printer large format printer Latex printing Colour 1200 x 1200 DPI:
This is an auto-generated long summary of HP Latex 375 Printer large format printer Latex printing Colour 1200 x 1200 DPI based on the first three specs of the first five spec groups.

HP Latex 375 Printer. Print technology: Latex printing, Maximum resolution: 1200 x 1200 DPI, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Paper tray media types: Banner, Media thickness: 0.5 mm, Maximum roll width: 162.5 cm. Product colour: Grey, HP segment: Business. Width: 2561 mm, Depth: 840 mm, Height: 1380 mm. Package width: 2795 mm, Package depth: 760 mm, Package height: 1705 mm

Expand your applications – beat client expectations

Get higher margins[1] printing on traditional signage substrates and beyond – even textiles[2] – up to 1,63 m.
Reach more indoor spaces, like healthcare – water-based HP Latex Ink prints are odorless.[2]
Enjoy efficient, automated double-sided banner printing.
Produce sharp, consistent, repeatable image quality with high-efficiency curing, 6 colours, and 1200 dpi.

Same-day delivery with more unattended production

High quality at high speeds – 31 m²/hr high-speed outdoor quality with HP OMAS, HP Latex Optimizer.[3]
Increase unattended printing with confidence – change 3 liter HP Latex Ink cartridges while the printer runs.
Reach production speeds and avoid wait time – prints come out completely dry and ready to finish and deliver.
You can minimise damage risk – scratch resistance is comparable to hard-solvent inks on SAV and PVC banner.[4]

Keep running costs low with 3 liter ink cartridges

Help reduce your cost per print with cost-effective, 3 liter HP 871 Latex Ink Cartridges.[1]
Reduce time – HP Custom Substrate Profiling and i1 embedded spectrophotometer make ICC profiling automatic.[5]
Maintain high image quality over the life of the printer with user-replaceable HP Thermal Inkjet printheads.
Monitor your printer remotely with the free HP Latex Mobile app.[6]

Printing
Print technology *
Latex printing
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
6
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Print head
6
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Banner
Cut sheets *
Yes
Media thickness
0.5 mm
Maximum roll width
162.5 cm
Maximum roll diameter
25 cm
Media width (rolls)
1625 mm
Roll paper
Yes
Performance
Product colour *
Grey
HP segment
Business
Weight & dimensions
Width
2561 mm
Depth
840 mm
Height
1380 mm
Weight
231.5 kg
Packaging data
Package width
2795 mm
Package depth
760 mm
Package height
1705 mm
Package weight
333.5 kg
Drivers included
Yes
Other features
Vinyl media
Yes
Roll-up film
Yes
Opaque film
Yes
Country Distributor
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Latex 375 Printer large format printer Latex printing Colour 1200 x 1200 DPI:
Disclaimer

[1] For the HP Latex 375 Printer using cost-effective, high-capacity HP 871 3 liter Latex Ink Cartridges compared to the HP Latex 365 Printer using HP 831 775 ml Latex Ink Cartridges.
[2] Performance may vary depending on media – for more information, see http://www.hp.com/go/mediasolutionslocator. For best results, use textiles that do not stretch. The ink collector is required for porous textiles. Odorless prints: there is a broad set of media with very different odor profiles. Some of the media can affect the odor performance of the final print.
[3] Banner-quality prints in outdoor (4-pass 4-colour) mode.
[4] Estimates by HP Image Permanence Lab on a range of media. Scratch-resistance comparison based on testing HP Latex Inks and representative hard-solvent inks. Outdoor display permanence tested according to SAE J2527 using HP Latex Inks on a range of media, including HP media; in a vertical display orientation in simulated nominal outdoor display conditions for select high and low climates, including exposure to direct sunlight and water; performance may vary as environmental conditions change. Laminated display permanence using HP Clear Gloss Cast Overlaminate. Results may vary based on specific media performance.
[5] ICC profiling with the spectrophotometer does not support uncoated textiles and backlits.
[6] HP Latex Mobile is compatible with Android™ 4.1.2 or later and iOS 7 or later, and requires the printer and the smart phone or tablet to be connected to the Internet.

Technical specification disclaimers
Reflective measurements on a 943 colour target under CIE standard illuminant D50, and according to the standard CIEDE2000 as per CIE Draft Standard DS 014-6/E:2012. Backlit substrates measured in transmission mode may yield different results.
Performance may vary depending on media—for more information, see http://www.hp.com/go/mediasolutionslocator. For best results, use textiles that do not stretch. The optional ink collector is required for porous textiles.
This product does not contain substances listed as SVHC (155) per Annex XIV of the EU REACH directive published as of June 16, 2014 in concentrations exceeding 0.1%. To determine the status of SVHC in HP products, see the HP REACH Declaration published at HP Printing Products and Consumable Supplies.
HP Large Format Media take-back program availability varies. Some recyclable HP papers can be recycled through commonly available recycling programs. Recycling programs may not exist in your area. See http://www.HPLFMedia.com/hp/ecosolutions for details.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org. Not all FSC®-certified products are available in all regions.
UL GREENGUARD GOLD Certification to UL 2818 demonstrates that products are certified to UL's GREENGUARD standards for low chemical emissions into indoor air during product usage. For more information, visit http://www.ul.com/gg or http://www.greenguard.org.