location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 871 print head

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
871
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0Y99A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296504177 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 01:01:36
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 871 print head
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - OEM code: G0Y99A
  • - Country of origin: United States
  • - 1 pc(s)
Warranty: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 871 print head :
The long product name of HP 871 print head. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

871 Latex Printhead Cleaning Kit
More>>>
HP 871 print head:
The official description of HP 871 print head as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Count on high productivity with HP Latex printheads, designed to deliver consistent, high-quality results at fast print speeds with low maintenance—supported by the HP 871 Latex Printhead Cleaning Kit—to help keep your workflow running smoothly.

Short summary description HP 871 print head:
This short summary of the HP 871 print head data-sheet is auto-generated and uses the product title and the first six key specs.

HP 871, HP Latex 1500 Printer, G0Y99A, United States, 332 mm, 242 mm, 312 mm

Long summary description HP 871 print head:
This is an auto-generated long summary of HP 871 print head based on the first three specs of the first five spec groups.

HP 871. Compatibility: HP Latex 1500 Printer, OEM code: G0Y99A, Country of origin: United States. Width: 332 mm, Depth: 242 mm, Height: 312 mm. Package width: 332 mm, Package depth: 242 mm, Package height: 312 mm. Master (outer) cases per pallet: 30 pc(s), Products per pallet: 30 pc(s), Layers per pallet: 3 pc(s)

Performance
Compatibility *
HP Latex 1500 Printer
OEM code
G0Y99A
Country of origin
United States
Weight & dimensions
Width
332 mm
Depth
242 mm
Height
312 mm
Packaging data
Package width
332 mm
Package depth
242 mm
Package height
312 mm
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Operational conditions
Storage temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
5 - 95%
Logistics data
Master (outer) cases per pallet
30 pc(s)
Pallet dimensions (W x D x H)
1016 x 1219 x 1224 mm
Products per pallet
30 pc(s)
Layers per pallet
3 pc(s)
Pallet dimensions (W x D x H) (imperial)
1016 x 1219.2 x 1224.3 mm (40 x 48 x 48.2")
Quantity per pack
1 pc(s)
Technical details
Box contents
Printhead
Country Distributor
Nederland 3 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Switzerland 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 2 distributor(s)