location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 75UW341C hospitality TV 190.5 cm (75") 4K Ultra HD 430 cd/m² Smart TV Black, Silver 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
75UW341C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
75UW341C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808992380948
Category: Hospitality TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:33:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 75UW341C hospitality TV 190.5 cm (75") 4K Ultra HD 430 cd/m² Smart TV Black, Silver 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 190.5 cm (75") LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 430 cd/m² 1200:1
  • - DVB-C, DVB-S2, DVB-T2 PAL, SECAM
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Bluetooth
  • - VESA mounting 600 x 600 mm
  • - 280 W
Long product name LG 75UW341C hospitality TV 190.5 cm (75") 4K Ultra HD 430 cd/m² Smart TV Black, Silver 20 W :
The long product name of LG 75UW341C hospitality TV 190.5 cm (75") 4K Ultra HD 430 cd/m² Smart TV Black, Silver 20 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

75" LED Monitor, 4K 3840 x 2160, 430cd/m2, 178° / 178°, PAL/SECAM, DVB-T2/C/S2
More>>>
LG 75UW341C hospitality TV 190.5 cm (75") 4K Ultra HD 430 cd/m² Smart TV Black, Silver 20 W:
The official description of LG 75UW341C hospitality TV 190.5 cm (75") 4K Ultra HD 430 cd/m² Smart TV Black, Silver 20 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4K Resolution
ULTRA HD is the future of digital picture, possessing four times higher resolution than that of full HD. Stunning 8.3 million pixels gives a flawless picture quality and incredibly vivid detail.

4K Upscaler
Enjoy Full HD content in ULTRA HD quality. The
4K Upscaler automatically upgrades Full HD content to ULTRA HD through the six steps of the upscaling processes.

4K IPS Wide Viewing Angle
One of the secrets behind LG TVs outstanding viewing experience is the specially designed TV panel. 4K IPS delivers true colour from any angle with 4 times the resolution of Full HD. With IPS 4K, every seat is the best for watching content in your space.

Short summary description LG 75UW341C hospitality TV 190.5 cm (75") 4K Ultra HD 430 cd/m² Smart TV Black, Silver 20 W:
This short summary of the LG 75UW341C hospitality TV 190.5 cm (75") 4K Ultra HD 430 cd/m² Smart TV Black, Silver 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

LG 75UW341C, 190.5 cm (75"), 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, 430 cd/m²

Long summary description LG 75UW341C hospitality TV 190.5 cm (75") 4K Ultra HD 430 cd/m² Smart TV Black, Silver 20 W:
This is an auto-generated long summary of LG 75UW341C hospitality TV 190.5 cm (75") 4K Ultra HD 430 cd/m² Smart TV Black, Silver 20 W based on the first three specs of the first five spec groups.

LG 75UW341C. Display diagonal: 190.5 cm (75"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product colour: Black, Silver, Panel mounting interface: 600 x 600 mm, Cable lock slot type: Kensington. RMS rated power: 20 W, Sound modes: Game, Movie, Music, News, Sports, Standard. Power consumption (typical): 280 W, Power consumption (standby): 0.3 W, Power consumption (max): 3349 W. Certification: CE, CB, CU TR

Display
Display diagonal *
190.5 cm (75")
HD type *
4K Ultra HD
Display resolution *
3840 x 2160 pixels
Display technology *
LED
Screen shape
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
3840 x 2160
Display brightness *
430 cd/m²
Contrast ratio (typical) *
1200:1
Contrast ratio (dynamic)
1000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Design
Product colour *
Black, Silver
VESA mounting *
Yes
Panel mounting interface
600 x 600 mm
Cable lock slot
Yes
Cable lock slot type
Kensington
On/off switch
Yes
Performance
Smart TV *
Yes
Internet TV
Yes
Voice control
Yes
Auto power off
Yes
Energy saving mode
Yes
Ports & interfaces
HDMI ports quantity *
3
DVI port
No
S-Video inputs quantity
1
Ethernet LAN (RJ-45) ports
2
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Component video (YPbPr/YCbCr) in
1
RF ports quantity
2
PC in (D-Sub)
Yes
Common interface (CI)
Yes
Common interface Plus (CI+)
No
Audio
Number of speakers
2
RMS rated power *
20 W
Sound modes
Game, Movie, Music, News, Sports, Standard
Network
Wi-Fi *
Yes
Bluetooth *
Yes
Web browser
Yes
Ethernet LAN *
Yes
Power
Power consumption (typical) *
280 W
Power consumption (standby)
0.3 W
Power consumption (max)
3349 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Certificates
Certification
CE, CB, CU TR
Weight & dimensions
Width (with stand)
1680.6 mm
Depth (with stand)
341 mm
Height (with stand)
1020.3 mm
Weight (with stand)
50.3 kg
Packaging data
Package width
1823 mm
Package depth
231 mm
Package height
1116 mm
Package weight
61.7 kg
Packaging content
Cables included
AC
Other features
3D
No
24p support
Yes
Wi-Fi Direct
Yes
Built-in speaker(s)
Yes
Annual energy consumption
188 kWh
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A+
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
PAL, SECAM
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)