Hozelock Round Mixer Tap Connector

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29902
Info modified on:
11 Nov 2017, 03:35:15
Long product name Hozelock Round Mixer Tap Connector:

Tap Type: Oval, Round; Max Diameter: 24mm; Tap Connector; Plastic; Outlet: 1

Short summary description Hozelock Round Mixer Tap Connector:

Hozelock Round Mixer Tap Connector, Faucet connector, PVC, Grey, Yellow, Oval, Round, 2.4 cm, 89 mm

Long summary description Hozelock Round Mixer Tap Connector:

Hozelock Round Mixer Tap Connector. Product type: Faucet connector, Material: PVC, Product colour: Grey, Yellow. Package width: 89 mm, Package depth: 50 mm, Package height: 168 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.