location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 12.5mm Hose Repair Connector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12.5mm Hose Repair Connector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646005135
Category:
Nozzles and connectors for water hoses.
Water Hose Fittings Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:31:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hozelock 12.5mm Hose Repair Connector
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Repair damaged hose 12.5mm in diameter
  • - Use to permanently connect two lengths of hose
  • - Quick and simple to assemble
Long product name Hozelock 12.5mm Hose Repair Connector :
The long product name of Hozelock 12.5mm Hose Repair Connector. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12.5mm Hose Repair Connector
More>>>
Short summary description Hozelock 12.5mm Hose Repair Connector:
This short summary of the Hozelock 12.5mm Hose Repair Connector data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 12.5mm Hose Repair Connector, Hose connector, Female/Female, PVC, Grey, Orange

Long summary description Hozelock 12.5mm Hose Repair Connector:
This is an auto-generated long summary of Hozelock 12.5mm Hose Repair Connector based on the first three specs of the first five spec groups.

Hozelock 12.5mm Hose Repair Connector. Quantity per pack: 1 pc(s). Package width: 89 mm, Package depth: 39 mm, Package height: 145 mm

Brand Image Product code Product Stock Price from
Hozelock

Hozelock Kitchen Tap Connector
(show image)
2159 Kitchen Tap Connector 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Y Connector
(show image)
2293 Y Connector 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Double Male Connector
(show image)
2291 Double Male Connector 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Accessory Adaptor
(show image)
2289 Accessory Adaptor 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 19mm Hose Repair Connector
(show image)
2200 19mm Hose Repair Connector 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock AquaStop Connector (12.5mm & 15mm)
(show image)
2185 AquaStop Connector (12.5mm & 15mm) 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2167 water hose fitting Tap connector Metal Orange, Yellow 1 pc(s)
(show image)
2167 2167 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 3/4” & 1/2” Outdoor Tap Connector
(show image)
2175 3/4” & 1/2” Outdoor Tap Connector 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Hose End Connector (12.5mm & 15mm)
(show image)
2166 Hose End Connector (12.5mm & 15mm) 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Outdoor Tap Connector
(show image)
2158 Outdoor Tap Connector 0.00
(excl. VAT)
0 (incl. VAT)