location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock Outdoor Tap Connector

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Outdoor Tap Connector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2158
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646005234
Category:
Nozzles and connectors for water hoses.
Water Hose Fittings Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:31:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hozelock Outdoor Tap Connector
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Made from the highest quality materials
  • - Securely attaches to your outdoor tap for a leak-free connection
  • - Converts your tap to a universal male hose end connector
Long product name Hozelock Outdoor Tap Connector :
The long product name of Hozelock Outdoor Tap Connector. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Outdoor Tap Connector
More>>>
Short summary description Hozelock Outdoor Tap Connector:
This short summary of the Hozelock Outdoor Tap Connector data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock Outdoor Tap Connector, Tap connector, 1", Male/Female, Plastic, Black, Yellow

Long summary description Hozelock Outdoor Tap Connector:
This is an auto-generated long summary of Hozelock Outdoor Tap Connector based on the first three specs of the first five spec groups.

Hozelock Outdoor Tap Connector. Quantity per pack: 1 pc(s). Package width: 89 mm, Package depth: 45 mm, Package height: 144 mm

Brand Image Product code Product Stock Price from
Hozelock

Hozelock Flowmax 3-Way Tap Connector
(show image)
2250 Flowmax 3-Way Tap Connector 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2-Way Tap Connector
(show image)
2252 2-Way Tap Connector 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Kitchen Tap Connector
(show image)
2159 Kitchen Tap Connector 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2184 water hose fitting PVC Grey, Yellow 1 pc(s)
(show image)
2184 2184 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 4-Way Tap Connector
(show image)
2150 4-Way Tap Connector 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Double Male Connector
(show image)
2291 Double Male Connector 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Accessory Adaptor
(show image)
2289 Accessory Adaptor 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 19mm Hose Repair Connector
(show image)
2200 19mm Hose Repair Connector 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock AquaStop Connector (12.5mm & 15mm)
(show image)
2185 AquaStop Connector (12.5mm & 15mm) 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2167 water hose fitting Tap connector Metal Orange, Yellow 1 pc(s)
(show image)
2167 2167 0.00
(excl. VAT)
0 (incl. VAT)